EN
  • EN
  • DE
  • IT

MT29F512G08CKCCBH7-6R:C

Part No MT29F512G08CKCCBH7-6R:C
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description 512Gb NAND Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Manufacturer Micron Technology Inc.
Win Source Part Number 1452747-MT29F512G08CKCCBH7-6R:C
Package Tray
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NAND (MLC)
Memory Size 512Gbit
Memory Organization 64G x 8
Memory Interface Parallel
Clock Frequency 166MHz
Voltage - Supply 2.7V ~ 3.6V
Operating Temperature 0°C ~ 70°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 152-TBGA
Supplier Device Package 152-TBGA (14x18)
Ultra Librarian 3D Model Ultra Librarian MT29F512G08CKCCBH7-6R:C CAD Model

Description

The MT29F512G08CKCCBH7-6R:C by Micron is an advanced memory component categorized under Flash Memory, specifically under the NAND sector. This model boasts a significant storage capacity of 512Gb, indicating its suitability for high-capacity storage needs in modern electronic devices. NAND Flash memory like this is crucial for applications that demand extensive data storage, such as solid-state drives (SSDs), smartphones, tablets, and other consumer electronics. The superiority of this model lies in its ability to provide efficient storage solutions while maintaining fast data transfer rates, making it an ideal component for devices requiring quick boot times, rapid file accesses, and high reliability in data retention. The specific model number suggests features such as advanced wear-leveling, error correction codes (ECC), and perhaps encryption capabilities, ensuring data integrity and security. Manufacturers and engineers prioritize this NAND Flash for its blend of performance, durability, and capacity, which are essential for today's technology-driven world.

You May Also Be Interested in

CISCO
Cisco MEM-2900-512U1GB. Component for: PC/Server, Internal memory: 0.5 GB, Memory layout (modules x size): 1 x 0.5 GB, Internal memory type: DRAM100% Compatible – Built with only top grade components – Each Axiom DRAM module is manufactured to meet or exceed OEM specifications.
Need more? Email Us
CISCO
Cisco 16GB 4RX4 PC3L-8500R Memory
Need more? Email Us
CISCO
CISCO M-ASR1K-1001-4GB - 4GB (2x2GB) MEMORY KIT - Cisco Approved
Need more? Email Us
CISCO
Cisco MEM180X-256D. Internal memory: 0.25 GB, Memory layout (modules x size): 1 x 0.25 GB, Internal memory type: DRAM
Need more? Email Us
CISCO
Cisco 15-105078-01. Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
CISCO
Cisco UCS-MR-X64G4RS-H. Component for: PC/Server, Internal memory: 64 GB, Memory layout (modules x size): 1 x 64 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
CISCO
Cisco 16GB PC3L-10600R ECC Memory Module
Need more? Email Us
CISCO
CISCO 15-105083-01 - Cisco 64GB DDR4-2666-MHz TSV-RDIMM/PC4-21300/quad
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess