EN
  • EN
  • DE
  • IT

XBP9B-XCST-001

Part No XBP9B-XCST-001
Manufacturer Digi International
Catalog RF Transceiver Modules
Description RF TXRX MOD ISM < 1GHZ RP-SMA TH / General ISM < 1GHz Transceiver Module 900MHz Antenna Not Included, RP-SMA Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Digi
Series XBee-Pro® XSC
Package Bulk
RF Family/Standard General ISM < 1GHz
Modulation FHSS
Frequency 900MHz
Data Rate 10kbps
Power - Output 24dBm
Sensitivity -109dBm
Serial Interfaces UART
Antenna Type Antenna Not Included, RP-SMA
Utilized IC / Part ADF7023
Voltage - Supply 2.4V ~ 3.6V
Current - Receiving 26mA
Current - Transmitting 215mA
Mounting Type Through Hole
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number XBP9B
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
California Prop 65 Warning Information
Win Source Part Number 1351734-XBP9B-XCST-001
Ultra Librarian 3D Model Ultra Librarian XBP9B-XCST-001 CAD Model

Description

The XBee-Pro XSC is a RF transceiver module from Digi International.

  • Frequency: 900MHz
  • Data Rate: 10kbps
  • Package Type: bulk
  • Standard Package: 25
  • Power Output: 24dBm
  • Sensitivity: -109dBm
  • Current (Receiving): 26mA
  • Current (Transmitting): 215mA
  • Voltage Supply Range: 2.4V to 3.6V
  • Mounting Type: through hole
  • Package/Case: module
  • Temperature Range: -40°C to 85°C
  • ECCN: 5A992C

You May Also Be Interested in

Digi International
RF TXRX MOD BT CHIP + U.FL SMD
Need more? Email Us
U-blox
RF TXRX MOD 3G CELL SMD GLOBAL
Lowest to $90.0899
Laird Connectivity Inc.
RF TXRX MODULE BT CHIP SMD
Need more? Email Us
Espressif
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $3.9204
Quectel
RF TXRX MODULE CELL/NAV SMD
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Lowest to $129.5523
Laird Connectivity Inc.
RF TXRX MODULE BT I-PEX MHF4 SMD
Need more? Email Us
U-blox
RF TXRX MODULE BT TRACE ANT SMD
Lowest to $14.3743
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess