EN
  • EN
  • DE

MT29F2G08AAAWP:B

Part No MT29F2G08AAAWP:B
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description 2Gb NAND Flash 256Mx8 Pb-Free SLC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Manufacturer Micron Technology Inc.
Win Source Part Number 1453313-MT29F2G08AAAWP:B
Ultra Librarian 3D Model Ultra Librarian MT29F2G08AAAWP:B CAD Model

Description

The MT29F2G08AAAWP:B by Micron is a 2Gb NAND Flash memory device that combines high capacity with the reliability and efficiency of Single-Level Cell (SLC) technology, marking it as a standout in the Flash Memory [NAND/NOR] subcategory. The device's 256Mx8 configuration provides ample space for storage-intensive applications while ensuring high performance and endurance, characteristics that are critical in industrial, automotive, and consumer electronics. Manufactured by Micron, a company renowned for its innovative and high-quality memory solutions, this device is designed to meet the exacting demands of modern electronics with a focus on stability, data integrity, and low power consumption. The Pb-Free (Lead-Free) designation underscores the commitment to environmental sustainability and regulatory compliance, enhancing its appeal in global markets. The MT29F2G08AAAWP:B boasts advanced wear-leveling and error correction code (ECC) capabilities, ensuring longevity and reliable performance even in extensive write/erase cycles, making it an ideal choice for applications requiring durable and persistent data storage.

You May Also Be Interested in

Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
DELL SNPW403YC/64G-OEM
Need more? Email Us
Dell
16GB 2Rx4 PC3-12800R DDR3-1600MHz
Need more? Email Us
Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
DELL N1TP1
Need more? Email Us
Dell
DELL 370-ADNH
Need more? Email Us
Dell
8GB 4Rx8 PC3L-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL MTA18ASF2G72PDZ-2G3A
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess