EN
  • EN
  • DE

MT29F1T08EELEEJ4-T:E

Part No MT29F1T08EELEEJ4-T:E
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description 1Tb NAND Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Manufacturer Micron Technology Inc.
Win Source Part Number 1454551-MT29F1T08EELEEJ4-T:E
Package Box
Product Status Active
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NAND (TLC)
Memory Size 1Tbit
Memory Organization 128G x 8
Memory Interface Parallel
Voltage - Supply 2.6V ~ 3.6V
Operating Temperature 0°C ~ 70°C
Grade -
Mounting Type Surface Mount
Package / Case 132-VBGA
Supplier Device Package 132-VBGA (12x18)
Ultra Librarian 3D Model Ultra Librarian MT29F1T08EELEEJ4-T:E CAD Model

Description

The MT29F1T08EELEEJ4-T:E by Micron Technology is a 1 Terabit NAND Flash memory component, advancing the storage capabilities for a broad spectrum of technology applications. Smaller in storage capacity compared to its 2T and 4T counterparts, this NAND Flash memory module still provides substantial space, tailored for devices and systems where high capacity is needed but space and budget considerations prevent the use of larger modules. It's particularly well-suited for consumer electronics, such as smartphones and tablets, as well as for embedded systems in automotive and industrial applications. The MT29F1T08EELEEJ4-T:E combines high density with efficiency, offering quick data access times and writing speeds, crucial for applications requiring swift processing and storage of data. Its design is optimized for low power consumption, enhancing battery life in portable devices. This memory component is a testament to Micron's dedication to providing scalable, efficient solutions for the evolving demands of modern electronics.

You May Also Be Interested in

Dell
16GB 2Rx4 PC3-12800R DDR3-1600MHz
Need more? Email Us
Dell
DELL SNP4JMGMC/64G-OEM
Need more? Email Us
Dell
64GB 4Rx4 PC4-19200T DDR4-2400MHz
Need more? Email Us
Dell
DELL N1TP1
Need more? Email Us
Dell
8GB 4Rx8 PC3L-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL M393A2K43CB2-CTD7Y. Component for: PC/Server, Internal memory: 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
Dell
DELL M393A2K40CB2-CTD. Component for: PC/Server, Internal memory: 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
Dell
64GB 4Rx4 PC4-19200T DDR4-2400MHz
Need more? Email Us
Dell
DELL SNPW403YC/64G-OEM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess