EN
  • EN
  • DE
  • IT

MT29F1T08CMCBBJ4-37:B

Part No MT29F1T08CMCBBJ4-37:B
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description 1Tb(128GB) 3D NAND Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Manufacturer Micron Technology Inc.
Win Source Part Number 1453831-MT29F1T08CMCBBJ4-37:B
Package Tray
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NAND
Memory Size 1Tbit
Memory Organization 128G x 8
Memory Interface Parallel
Clock Frequency 267MHz
Voltage - Supply 2.7V ~ 3.6V
Operating Temperature 0°C ~ 70°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 132-VBGA
Supplier Device Package 132-VBGA (12x18)
Ultra Librarian 3D Model Ultra Librarian MT29F1T08CMCBBJ4-37:B CAD Model

Description

The MT29F1T08CMCBBJ4-37:B by Micron represents the cutting edge in 3D NAND Flash technology, offering a generous 1Tb (128GB) of storage space. This component leverages the advances in 3D NAND architecture, stacking memory cells vertically to achieve higher densities and improved performance over planar NAND technologies. The increased storage capacity and efficiency make it an ideal solution for a wide array of applications, including next-generation solid-state drives, high-performance computing platforms, and extensive digital storage needs in consumer electronics. The 3D NAND technology not only enhances storage capacity but also improves reliability and durability, crucial for data-intensive and mission-critical applications. As part of Micron's commitment to innovation in memory and storage solutions, the MT29F1T08CMCBBJ4-37:B offers a significant leap forward in meeting the industry's demands for high-capacity, high-performance storage.

You May Also Be Interested in

CISCO
CISCO M-ASR1K-1001-4GB - 4GB (2x2GB) MEMORY KIT - Cisco Approved
Need more? Email Us
CISCO
Cisco 4GB+4GB DIMM. Quantity per pack: 2 pc(s)
Need more? Email Us
CISCO
Cisco Excess 64GB DDR4-2133-MHz TSV-RDIMM/PC4-1700
Need more? Email Us
CISCO
Cisco UCS-MR-X64G4RS-H. Component for: PC/Server, Internal memory: 64 GB, Memory layout (modules x size): 1 x 64 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
CISCO
Cisco 64GB DDR4-2400-MHz LRDIMM/PC4-19200/quad
Need more? Email Us
CISCO
Cisco MEM-4300-4G. Quantity per pack: 1 pc(s)
Need more? Email Us
CISCO
4G DRAM (1 x 4G) for Cisco ISR 4300
Need more? Email Us
CISCO
Cisco 15-105078-01. Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess