EN
  • EN
  • DE

MT29C1G56MADEAJC-6 IT

Part No MT29C1G56MADEAJC-6 IT
Manufacturer Micron Technology Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case BGA
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Win Source Part Number 755207-MT29C1G56MADEAJC-6 IT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MT29C1G56MADEAJC-6 IT CAD Model

Description

The MT29C1G56MADEAJC-6 IT is a NAND Flash memory device manufactured by Micron Technology Inc. This high-density memory component is designed for embedded systems, solid-state drives (SSDs), and other storage applications where reliable and high-performance data storage is required. The device features advanced NAND Flash technology, providing a balance between storage capacity, data transfer rates, and endurance.

Applications:

  • Embedded Systems
  • Solid-State Drives (SSDs)
  • Mobile Devices
  • Industrial Automation
  • Data Loggers

Features:

  • 1Gb NAND Flash Memory: Provides ample storage capacity for various applications.
  • High-Speed Data Transfer: Enables fast read and write operations.
  • Low Power Consumption: Optimized for power-sensitive applications.
  • Advanced Error Correction Code (ECC): Enhances data integrity and reliability.
  • Small Form Factor: Compact package design for space-constrained applications.
  • Industrial Temperature Range: Operates reliably in harsh environments.

Benefits:

  • High Storage Capacity: Suitable for storing large amounts of data.
  • Fast Performance: Reduces latency and improves system responsiveness.
  • Energy Efficiency: Extends battery life in portable devices.
  • Data Reliability: ECC ensures data integrity and prevents data loss.
  • Compact Design: Enables integration into small devices.
  • Robust Operation: Withstands extreme temperatures and environmental conditions.

Technical Specifications:

The MT29C1G56MADEAJC-6 IT operates at a voltage of 3.3V. It offers a page size of 2KB + 64 bytes and a block size of 128KB + 4KB. The device supports various data transfer modes, including asynchronous and synchronous operations. It is designed to withstand industrial temperature ranges, typically from -40°C to +85°C, making it suitable for harsh environments. Micron Technology’s quality standards ensure high reliability and long lifespan.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess