EN
  • EN
  • DE

MT29AZ5A3CHHWD-18AIT.84F

Part No MT29AZ5A3CHHWD-18AIT.84F
Manufacturer Micron Technology Inc.
Catalog Memory
Description IC FLASH RAM 4GBIT PAR 162VFBGA / FLASH - NAND, Mobile LPDRAM Memory IC 4Gb (512M x 8)(NAND), 2Gb (128M x 16)(LPDDR2) Parallel 533 MHz 162-VFBGA (10.5x8)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Micron Technology Inc.
Package Tray
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH, RAM
Technology FLASH - NAND, Mobile LPDRAM
Memory Size 4Gb (512M x 8)(NAND), 2Gb (128M x 16)(LPDDR2)
Memory Interface Parallel
Clock Frequency 533 MHz
Voltage - Supply 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 162-VFBGA
Supplier Device Package 162-VFBGA (10.5x8)
Base Product Number MT29AZ5
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Other Names 557-1799,MT29AZ5A3CHHWD-18AIT.84F-ND
Standard Package 1,440
Win Source Part Number 1164802-MT29AZ5A3CHHWD-18AIT.84F
Ultra Librarian 3D Model Ultra Librarian MT29AZ5A3CHHWD-18AIT.84F CAD Model

Description

The Micron Technology Inc. 1164802-MT29AZ5A3CHHWD-18AIT.84F is a non-volatile memory module that has a memory size of 4Gb (512M x 8)(NAND), 2Gb (128M x 16)(LPDDR2).

  • Voltage: It has a voltage supply of 1.7V to 1.9V and clock frequency of 533 MHz.
  • Memory Format: The memory format is FLASH and RAM.
  • Write Cycle Time: The write cycle time is word, page.
  • Memory Interface: It has a parallel memory interface and an ECCN of 3A991B1A.
  • Mounting: The Micron Technology Inc. 1164802-MT29AZ5A3CHHWD-18AIT.84F is mounted using SMD (SMT) technology and comes in a 162-VFBGA package.
  • Temperature: It can operate in a temperature range of -40℃ to 85℃ (TA) and has an MSL level of 3 (168 Hours).
  • REACH: It is REACH unaffected and has an HTSUS of 8542.32.0071.
  • Category: It is a part of the integrated circuits (ICs) and memory category.
  • Status: The product is obsolete.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
Lowest to $2.8013
Microchip Technology
Lowest to $5.8209
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.6042 $81.6042
2+ $66.9565 $133.9130
3+ $64.8648 $194.5944
4+ $62.7719 $251.0876
5+ $60.6802 $303.4010
7+ $54.4028 $380.8196
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess