EN
  • EN
  • DE

MT29RZ2B2DZZHHTB-18W.88F

Part No MT29RZ2B2DZZHHTB-18W.88F
Manufacturer Micron Technology Inc.
Catalog Memory
Description IC FLASH RAM 2GBIT PAR 162VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Micron Technology Inc.
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile, Volatile
Memory Format FLASH, RAM
Technology FLASH - NAND, DRAM - LPDDR2
Memory Size 2Gbit (NAND), 2Gbit (LPDDR2)
Memory Organization 256M x 8 (NAND), 64M x 32 (LPDDR2)
Memory Interface Parallel
Clock Frequency 533 MHz
Voltage - Supply 1.8V
Temperature Range - Operating -25°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 162-VFBGA
Supplier Device Package 162-VFBGA (10.5x8)
Base Product Number MT29RZ2B2
Standard Package 1,440 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 956915-MT29RZ2B2DZZHHTB-18W.88F
Ultra Librarian 3D Model Ultra Librarian MT29RZ2B2DZZHHTB-18W.88F CAD Model

Description

The Micron Technology Inc. Integrated Circuit (IC) with Id 883362 is a memory component that falls under the category of Integrated Circuits (ICs) - Memory.

  • GPTDescription: It comes in a tray package and the standard package includes 1,440 pieces.
  • GPTDescription: This IC utilizes FLASH - NAND and DRAM - LPDDR2 technologies, making it a combination of non-volatile and volatile memory types.
  • GPTDescription: It has a memory size of 2Gbit for both NAND and LPDDR2.
  • GPTDescription: The voltage supply required for this IC is 1.8V.
  • GPTDescription: It is a surface mount IC with a package/case size of 162-VFBGA.
  • GPTDescription: The operating temperature range for this IC is -25°C to 85°C.
  • GPTDescription: The memory format includes both FLASH and RAM, and it has a clock frequency of 533 MHz.
  • GPTDescription: The write cycle time for this IC is not specified.
  • GPTDescription: The memory interface is parallel.
  • GPTDescription: The ECCN for this product is 3A991B1A.
  • GPTDescription: It is REACH unaffected and the HTSUS code is 8542.32.0071.
  • GPTDescription: Micron Technology Inc. is the manufacturer and the base product number is MT29RZ2B2.
  • GPTDescription: Please note that this product is obsolete and may not be readily available in the market.
  • GPTDescription: It has an MSL Level of 1 (Unlimited) indicating it is not sensitive to moisture.
  • GPTDescription: The memory organization for this IC is 256M x 8 (NAND) and 64M x 32 (LPDDR2).

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $29.2500
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess