EN
  • EN
  • DE

MT25QU128ABA1EW7-0SIT TR

Part No MT25QU128ABA1EW7-0SIT TR
Manufacturer Micron Technology Inc.
Catalog Memory
Description IC FLASH 128MBIT SPI 8WPDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1306780-MT25QU128ABA1EW7-0SIT TR
Category Integrated Circuits (ICs) Memory Memory
Mfr Micron Technology Inc.
Packaging Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 128Mbit
Memory Organization 16M x 8
Memory Interface SPI - Quad I/O
Ultra Librarian 3D Model Ultra Librarian MT25QU128ABA1EW7-0SIT TR CAD Model

Description

  • SPI-compatible serial bus interface
  • Single and double transfer rate (STR/DTR) 
  • Clock frequency
    1.166 MHz (MAX) for all protocols in STR
    2.90 MHz (MAX) for all protocols in DTR 
  • Dual/quad I/O commands for increased throughput up to 90 MB/s 
  • Supported protocols in both STR and DTR 
    1.Extended I/O protocol 
    2.Dual I/O protocol 
    3.Quad I/O protocol 
  • Execute-in-place (XIP)
  • PROGRAM/ERASE SUSPEND operations 
  • Volatile and nonvolatile configuration settings 
  • Software reset 
  • Additional reset pin for selected part numbers 
  • Dedicated 64-byte OTP area outside main memory 
    1.Readable and user-lockable
    2.Permanent lock with PROGRAM OTP command
  • Erase capability 
    1.Bulk erase
    2.Sector erase 64KB uniform granularity
    3.Subsector erase 4KB, 32KB granularity
  • Security and write protection 
    1.Volatile and nonvolatile locking and software write protection for each 64KB sector
    2.Nonvolatile configuration locking 
    3.Password protection 
    4.Hardware write protection: nonvolatile bits (BP[3:0] and TB) define protected area size 
    5.Program/erase protection during power-up
    6.CRC detects accidental changes to raw data 
  • Electronic signature
    1.JEDEC-standard 3-byte signature (BB18h) 
    2.Extended device ID: two additional bytes identify device factory options
  • JESD47H-compliant
    1. Minimum 100,000 ERASE cycles per sector
    2.Data retention: 20 years (TYP)

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $2.8013
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $29.2500
Microchip Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3158 $58.2106
13+ $7.7895 $101.2635
20+ $7.5264 $150.5280
29+ $7.0001 $203.0029
38+ $6.7369 $256.0022
47+ $6.4737 $304.2639
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,460 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess