EN
  • EN
  • DE

MT18LSDT1672AG-10EG8

Part No MT18LSDT1672AG-10EG8
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description PC100 16Mx72 ECC CL3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951994-MT18LSDT1672AG-10EG8
Series *
Ultra Librarian 3D Model Ultra Librarian MT18LSDT1672AG-10EG8 CAD Model

Description

The MT18LSDT1672AG-10EG8 is a 128MB SDRAM SODIMM module manufactured by Micron Technology Inc. It is designed for use in laptop computers and other small form factor systems.

Applications:

  • Laptop Computers
  • Notebook Computers
  • Embedded Systems
  • Industrial PCs

Features:

  • Capacity: 128MB
  • Memory Type: SDRAM
  • Form Factor: SODIMM (Small Outline Dual Inline Memory Module)
  • Speed Grade: PC100 (Likely, inferred from -10, potentially 10ns access time)
  • Organization: Likely 16Mx72 (16MB x 72 bits)
  • Voltage: 3.3V

Benefits:

  • Increased Memory Capacity: Upgrading to this module increases the system's memory capacity, improving multitasking and overall performance.
  • Fast Data Access: SDRAM technology provides fast data access for improved system responsiveness.
  • Reliable Performance: Micron is a reputable manufacturer of memory products.
  • Compact Size: SODIMM form factor is ideal for space-constrained applications.

Additional Details:

The MT18LSDT1672AG-10EG8 module conforms to industry standards for SDRAM SODIMM modules. It supports standard SDRAM features such as burst mode operation, auto-refresh, and power-saving modes. The EG8 likely indicates a specific revision or timing configuration. For detailed specifications, including timing parameters, voltage requirements, and pinout diagrams, refer to the official datasheet.

This SDRAM SODIMM module is suitable for upgrading or repairing older laptop computers and other devices that utilize SDRAM as their main system memory. It provides a reliable and cost-effective way to extend the lifespan of these systems.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess