EN
  • EN
  • DE

MT18JDF1G72AZ-1G6E1ZE

Part No MT18JDF1G72AZ-1G6E1ZE
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR3-1600 1Gx72 ECC Reg/RDIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948315-MT18JDF1G72AZ-1G6E1ZE
Series *
Ultra Librarian 3D Model Ultra Librarian MT18JDF1G72AZ-1G6E1ZE CAD Model

Description

The MT18JDF1G72AZ-1G6E1ZE is a 8GB DDR3 Registered ECC Memory Module manufactured by Micron Technology Inc. It is engineered for servers and workstations, offering high performance and reliability crucial for demanding applications.

Applications

  • Servers: Provides stable and high-capacity memory for enterprise servers, improving overall performance and stability.
  • Workstations: Enhances performance in professional workstations used for video editing, 3D rendering, and other memory-intensive tasks.
  • Data Centers: Supports data processing and storage in data centers, ensuring data integrity and system uptime.
  • Cloud Computing: Powers cloud-based applications and services requiring high availability and reliability.
  • Virtualization: Enables efficient virtualization environments by providing ample memory capacity for multiple virtual machines.

Features

  • Capacity: 8GB module, providing substantial memory for demanding applications.
  • DDR3 Technology: Offers high data transfer rates, improving overall system performance.
  • Registered DIMM (RDIMM): Registered design enhances signal integrity, allowing for greater memory capacity and stability in server environments.
  • Error Correction Code (ECC): Includes ECC functionality to detect and correct memory errors, ensuring data integrity and system reliability.
  • Operating Speed: Operates at 1600 MHz, providing fast and efficient data access.

Benefits

  • Improved System Performance: High bandwidth and large capacity enhance application responsiveness and overall system speed.
  • Enhanced Data Integrity: ECC functionality protects against memory errors, preventing data corruption and system crashes.
  • Increased System Stability: Registered design ensures reliable performance and stability, even in demanding server environments.
  • Reduced Downtime: ECC memory minimizes the risk of system crashes due to memory errors, leading to less downtime.
  • Cost-Effective: Provides a balance of performance, reliability, and cost, making it a suitable choice for a wide range of applications.

Additional Details

The MT18JDF1G72AZ-1G6E1ZE module adheres to industry-standard specifications for DDR3 RDIMM memory. It is designed for compatibility with a wide range of motherboards and systems that support DDR3 memory. The module's ECC functionality makes it particularly well-suited for mission-critical applications where data integrity is paramount. The specific timings and operational parameters may vary slightly depending on the motherboard or system configuration. Its high speed and reliability make it an excellent choice for demanding server and workstation environments.

You May Also Be Interested in

Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess