EN
  • EN
  • DE

MT16LSDF6464HG-133D2

Part No MT16LSDF6464HG-133D2
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description MODULE SDRAM 512MB 144SODIMM / DRAM Module SDRAM 512Mbyte 144SODIMM Tray
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory Cards, Modules
Manufacturer Micron Technology Inc.
Part Status Obsolete(EOL)
Memory Type SDRAM
Memory Size 512MB
Speed 133MHz
Package 144-SODIMM
Win Source Part Number 789873-MT16LSDF6464HG-133D2
Popularity Medium
Supply and Demand Status Limited
Family Name MT16LSDF6464
Introduction Date July 20, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MT16LSDF6464HG-133D2 CAD Model

Description

The Micron Technology Inc. MT16LSDF6464HG-133D2 is a 512MB SDRAM memory card with a speed of 133MHz.

  • Memory Size: 512MB
  • Speed: 133MHz
  • Package: 144-SODIMM
  • Family: MT16LSDF6464
  • Memory Format: SDRAM
  • Estimated EOL Date: Obsolete

You May Also Be Interested in

Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess