EN
  • EN
  • DE

MT16KTF51264AZ-1G6

Part No MT16KTF51264AZ-1G6
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR3-1600 512Mx64 UDIMM (4GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947989-MT16KTF51264AZ-1G6
Series *
Ultra Librarian 3D Model Ultra Librarian MT16KTF51264AZ-1G6 CAD Model

Description

The Micron MT16KTF51264AZ-1G6 is a 4GB DDR3 1600MHz SODIMM memory module. This module is designed for use in laptops and other small form-factor devices that require high-performance memory in a compact size. It operates at a voltage of 1.35V, contributing to energy efficiency and reduced heat generation, making it suitable for mobile applications.

Applications:

  • Laptop Memory Upgrade: Improves overall laptop performance, enabling smoother multitasking and faster application loading.
  • Notebook Computers: Enhances the performance of notebook computers.
  • Small Form Factor PCs: Suitable for use in compact desktop systems.
  • Embedded Systems: Can be integrated into embedded systems that require high-speed memory.

Features:

  • 4GB Capacity: Provides adequate memory for common computing tasks and applications.
  • DDR3 Technology: Offers improved bandwidth and lower power consumption compared to DDR2.
  • 1600MHz Clock Speed: Enables fast data transfer rates, enhancing system responsiveness.
  • SODIMM Form Factor: Designed for compatibility with laptops and other small form-factor devices.
  • 1.35V Operating Voltage: Reduces power consumption and heat generation.

Benefits:

  • Improved Performance: Enables faster application loading, smoother multitasking, and enhanced system responsiveness.
  • Increased Energy Efficiency: Lower voltage operation reduces power consumption and extends battery life in laptops.
  • Enhanced Multitasking: Allows users to run multiple applications simultaneously without significant performance degradation.
  • Better Gaming Experience: Improves frame rates and reduces lag in compatible games.
  • Cost-Effective Upgrade: Provides a noticeable performance improvement at a reasonable cost.

Additional Details:

The MT16KTF51264AZ-1G6 is constructed with high-quality components and undergoes stringent testing to ensure reliability and stability. Its SODIMM form factor and low-voltage operation make it an ideal choice for upgrading the memory in laptops and other portable devices. The part number itself is very descriptive; MT stands for Micron Technology, 16K is a density code, TF signifies DDR3 SODIMM, 51264AZ indicates 512Mx64 configuration and 1600MHz speed. The -1G6 signifies a specific timing and voltage characteristic.

You May Also Be Interested in

SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess