EN
  • EN
  • DE

MT16JTF25664AZ-1G4D1

Part No MT16JTF25664AZ-1G4D1
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR3-1333 256Mx64 UDIMM (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948799-MT16JTF25664AZ-1G4D1
Series *
Ultra Librarian 3D Model Ultra Librarian MT16JTF25664AZ-1G4D1 CAD Model

Description

The MT16JTF25664AZ-1G4D1 is a 2GB DDR3 PC3-10600U Unbuffered DIMM from Micron Technology, designed for use in desktop computers. It operates at a frequency of 1333MHz and offers a reliable and cost-effective solution for increasing system memory capacity.

Applications:

  • Desktop PCs: Used to increase memory capacity and improve system performance.
  • Workstations: Suitable for entry-level workstations requiring moderate memory upgrades.
  • General Computing: Ideal for everyday computing tasks such as web browsing, document editing, and multimedia consumption.

Features:

  • 2GB Capacity: Provides a significant memory upgrade for systems with limited RAM.
  • DDR3 Technology: Utilizes DDR3 technology for faster data transfer rates compared to DDR2.
  • 1333MHz Frequency: Operates at 1333MHz, ensuring efficient data processing.
  • PC3-10600U: Complies with PC3-10600U specifications, guaranteeing compatibility with supporting systems.
  • Unbuffered DIMM (UDIMM): Designed for standard desktop motherboards.

Benefits:

  • Improved System Performance: Enhances overall system responsiveness and reduces lag during multitasking.
  • Increased Multitasking Capabilities: Allows users to run multiple applications simultaneously without performance degradation.
  • Enhanced Gaming Experience: Provides smoother gameplay and faster loading times for less demanding games.
  • Cost-Effective Upgrade: Offers an affordable way to boost system performance without replacing the entire computer.

Additional Details:

This memory module is a 240-pin DDR3 Unbuffered DIMM (UDIMM). It operates at a voltage of 1.5V. The module is designed for use in desktop computers that support DDR3 memory. The 1333MHz clock speed ensures fast data transfer between the memory and the processor, improving overall system performance. The 2GB capacity is suitable for basic computing needs and can be expanded further depending on the motherboard's capabilities.

You May Also Be Interested in

Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess