EN
  • EN
  • DE

MT25QL01GBBB8ESF-0SIT TR

Part No MT25QL01GBBB8ESF-0SIT TR
Manufacturer Micron Technology Inc.
Catalog Unclassified Memory
Description IC FLASH 1GBIT SPI 133MHZ 16SO / FLASH - NOR Memory IC 1Gb (128M x 8) SPI 133 MHz 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Micron Technology Inc.
Package Tape & Reel
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 1Gb (128M x 8)
Memory Interface SPI
Clock Frequency 133 MHz
Write Cycle Time - Word, Page 8ms, 2.8ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SO
Base Product Number MT25QL01
Other Names 557-1981-6,MT25QL01GBBB8ESF-0SITTR,557-1981-1,MT25QL01GBBB8ESF-0SITTR,MT25QL01GBBB8ESF-0SIT TR,557-1981-2
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1254219-MT25QL01GBBB8ESF-0SIT TR
Ultra Librarian 3D Model Ultra Librarian MT25QL01GBBB8ESF-0SIT TR CAD Model

Description

The Micron Technology Inc. 1254219-MT25QL01GBBB8ESF-0SIT TR is a non-volatile memory product with a memory size of 1Gb (128M x 8).

  • Voltage Supply: 2.7V to 3.6V
  • Memory Interface: SPI
  • Category: Integrated Circuits (ICs)
  • Package: Tape & Reel
  • Market Status: medium popularity product with a limited supply and demand status in the market
  • Manufacturer: Micron Technology Inc.
  • Win Source Part Number: 1254219-MT25QL01GBBB8ESF-0SIT TR

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.6391 $71.2782
3+ $33.3835 $100.1505
5+ $32.2557 $161.2785
7+ $30.0000 $210.0000
9+ $28.8722 $259.8498
11+ $27.7444 $305.1884
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,310 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess