EN
  • EN
  • DE

ADUM4135BRWZ-RL

Part No ADUM4135BRWZ-RL
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description DGTL ISO 5KV 1CH GATE DVR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 7 Weeks
Features Gate Driver 1 Channel
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Reel - TR
Family Name ADUM4135
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-ADUM4135BRWZ-RLCT, 505-ADUM4135BRWZ-RLTR, ADUM4135BRWZ-RL-ND, 505-ADUM4135BRWZ-RLDKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852083-ADUM4135BRWZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM4135BRWZ-RL CAD Model

Description

Analog Devices Inc. ADUM4135BRWZ-RL Isolated Gate Driver

The ADUM4135BRWZ-RL from Analog Devices is a robust, high-performance isolated gate driver designed for driving insulated gate bipolar transistors (IGBTs) and power MOSFETs. This component is a crucial link in the chain of power electronics, ensuring the safe and efficient operation of systems such as motor controllers, inverters, and power supplies.

Key Features:

  • Advanced Isolation Technology: Utilizing iCoupler® technology, the ADUM4135 provides reliable electrical isolation between the input signal and the output driver. This feature is essential for protecting low-voltage logic circuits from high-voltage transients.
  • High-Voltage Operation: The device supports up to 700V peak working voltage, making it suitable for a wide range of applications that require high breakdown voltages.
  • High Drive Strength: With a peak output current of 2A, the ADUM4135BRWZ-RL can effectively switch power devices at high speeds, which is vital for reducing switching losses and improving efficiency.
  • Integrated Miller Clamp: An integrated Miller clamp feature on the low-side driver helps to prevent gate voltage overshoot during the critical Miller plateau phase of switching, thus enhancing the overall stability of the switching device.
  • Wide Operating Temperature Range: The ADUM4135BRWZ-RL operates over a wide temperature range from -40°C to +125°C, ensuring reliable performance in harsh environmental conditions.
  • Flexible Input Interface: Compatible with both CMOS and LSTTL inputs, the device can be easily integrated into a variety of control circuits without additional level-shifting components.

Applications:

The ADUM4135BRWZ-RL is ideal for a variety of high-voltage and high-power applications, such as:

  • Industrial motor drives
  • Inverters for renewable energy systems
  • Switching power supplies
  • Automotive power electronics
  • High-power lighting systems

With its robust design and advanced features, the ADUM4135BRWZ-RL from Analog Devices Inc. is a reliable choice for engineers looking to optimize the performance and safety of their power electronics systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISO 2.5KV 2CH GT DVR 13LGA
Lowest to $5.8209
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Littelfuse Inc.
OPTOISO 3.75KV GATE DRVR 8FLTPCK
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0987 $56.7896
18+ $5.8246 $104.8428
27+ $5.6425 $152.3475
37+ $5.4605 $202.0385
48+ $5.2785 $253.3680
64+ $4.7325 $302.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,423 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess