The M29W256GL7AZS6F is a 256 Mbit (32MB) Parallel NOR Flash memory device manufactured by Micron Technology. This flash memory is designed for high-performance read and write operations, making it suitable for embedded systems requiring fast boot times and code execution directly from flash.
Applications:
- Embedded Systems
- Networking Equipment
- Industrial Control Systems
- Automotive Electronics
- Medical Devices
Features:
- Memory Size: 256 Mbit (32MB)
- Interface: Parallel
- Supply Voltage: 2.7V to 3.6V
- Operating Temperature: -40°C to +85°C
- Sector Architecture: Uniform 64KB sectors
- Program Time: Fast program time
- Read Access Time: Fast read access time
- Package: TSOP48
- RoHS Compliant
Benefits:
- Fast boot times and code execution directly from flash memory.
- High-performance read and write operations for demanding applications.
- Uniform sector architecture simplifies memory management.
- Wide operating voltage range for flexible system design.
- Wide operating temperature range for reliable performance in various environments.
- Industry-standard TSOP48 package for easy integration.
- High endurance, ensuring long-term reliability.
Technical Specifications:
The M29W256GL7AZS6F utilizes advanced NOR Flash technology to achieve high-performance and reliability. The parallel interface allows for fast data transfer rates. The uniform sector architecture simplifies memory management and facilitates efficient code storage. This NOR flash memory is well-suited for applications requiring fast boot times, code execution directly from flash, and reliable data storage.
This device is frequently used in embedded systems where fast access to code and data is critical, such as in routers, industrial controllers, and automotive ECUs.