EN
  • EN
  • DE

M29F400FB5AM6T2

Part No M29F400FB5AM6T2
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description 32Mb Parallel NOR Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1452018-M29F400FB5AM6T2
Manufacturer Micron Technology Inc.
Package Bulk
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 4Mbit
Memory Organization 512K x 8, 256K x 16
Memory Interface Parallel
Write Cycle Time - Word, Page 55ns
Access Time 55ns
Voltage - Supply 4.5 V ~ 5.5 V
Operating Temperature -40°C ~ 85°C (TA)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Package / Case 44-SOIC (0.496", 12.60mm Width)
Supplier Device Package 44-SO
Ultra Librarian 3D Model Ultra Librarian M29F400FB5AM6T2 CAD Model

Description

The M29F400FB5AM6T2 from Micron is a 32Mb Parallel NOR Flash memory device, extending the capacities and capabilities of Micron’s NOR Flash offerings. This component is designed to provide a reliable storage solution with a high degree of stability and durability, essential for a broad range of applications, from consumer electronics to automotive and industrial systems. Its parallel interface enables high-speed data transactions, making it suitable for environments where performance and reliability are critical. The use of NOR technology ensures not only fast read speeds but also robustness and the ability to execute code directly from the flash, characteristics highly valued in specialized applications such as embedded systems, real-time computing, and mission-critical platforms. Micron's emphasis on quality and technological innovation is reflected in the M29F400FB5AM6T2, offering designers a dependable and versatile memory solution that meets the stringent requirements of modern electronic applications.

You May Also Be Interested in

Dell
8GB 4Rx8 PC3L-8500R DDR3-1066MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL SNP03VMYC/64G-OEM
Need more? Email Us
Dell
8GB 1Rx8 PC4-19200U DDR4-2400MHz
Need more? Email Us
Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
16GB 2Rx4 PC3-12800R DDR3-1600MHz
Need more? Email Us
Dell
32GB 2Rx4 PC4-17000P DDR4-2133MHz
Need more? Email Us
Dell
4GB 2Rx8 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess