EN
  • EN
  • DE

M29F400FB5AM62

Part No M29F400FB5AM62
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description 32Mb Parallel NOR Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1452020-M29F400FB5AM62
Manufacturer Micron Technology Inc.
Package Bulk
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 4Mbit
Memory Organization 512K x 8, 256K x 16
Memory Interface Parallel
Write Cycle Time - Word, Page 55ns
Access Time 55ns
Voltage - Supply 4.5 V ~ 5.5 V
Operating Temperature -40°C ~ 85°C (TA)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Package / Case 44-SOIC (0.496", 12.60mm Width)
Supplier Device Package 44-SO
Ultra Librarian 3D Model Ultra Librarian M29F400FB5AM62 CAD Model

Description

The M29F400FB5AM62, a product of Micron Technology, is a 32Mbit Parallel NOR Flash memory component that delivers high-speed, reliable storage tailored for a broad range of applications, including automotive electronics, industrial control systems, and telecommunications infrastructure. This device offers a flexible and efficient storage solution through its parallel interface, facilitating rapid data access and execution speeds that significantly enhance the performance capabilities of embedded systems. Operating at a nominal voltage of 5V, it supports a comprehensive suite of read, program, and erase operations, enabling versatile memory management according to the application's specific requirements. The M29F400FB5AM62 is distinguished by its advanced block protection features, which offer a robust mechanism for securing critical data segments, thus ensuring firmware integrity and system reliability. This Micron flash memory part embodies the company's innovation in high-density NOR flash technology, showcasing their commitment to delivering leading-edge memory solutions that meet the evolving needs of the tech industry.

You May Also Be Interested in

Dell
32GB 2Rx4 PC4-17000P DDR4-2133MHz
Need more? Email Us
Dell
DELL SNP03VMYC/64G-OEM
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R
Need more? Email Us
Dell
64GB 4Rx4 PC4-19200T DDR4-2400MHz
Need more? Email Us
Dell
DELL 0X527N. Component for: PC/server, Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, Memory form factor: 240-pin DIMM
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
8GB 4Rx8 PC3L-8500R DDR3-1066MHz
Need more? Email Us
Dell
8GB 1Rx8 PC4-19200T DDR4-2400MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess