EN
  • EN
  • DE

M25PE20-VMN6P

Part No M25PE20-VMN6P
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description 2Mb Page-Erasable SPI NOR Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1452252-M25PE20-VMN6P
Manufacturer Micron Technology Inc.
Package Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 2Mbit
Memory Organization 256K x 8
Memory Interface SPI
Clock Frequency 75MHz
Write Cycle Time - Word, Page 15ms, 3ms
Voltage - Supply 2.7V ~ 3.6V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Ultra Librarian 3D Model Ultra Librarian M25PE20-VMN6P CAD Model

Description

The M25PE20-VMN6P is a 2Mb Page-Erasable SPI NOR Flash memory product developed by Micron. This device offers a compact, yet efficient memory solution, utilizing a serial interface for communication, which minimizes the pin count and simplifies PCB layout and design in embedded systems. It supports page-erase functionality that enables users to erase and program data efficiently, optimizing memory endurance. Primarily used in consumer electronics, embedded systems, and for storing firmware and configuration data, this memory device provides a blend of performance, reliability, and cost-effectiveness. Its energy-efficient design and small footprint make it particularly appealing for portable and battery-operated devices.

You May Also Be Interested in

Dell
DELL M393A2K40CB2-CTD. Component for: PC/Server, Internal memory: 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
Dell
DELL 0X527N. Component for: PC/server, Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, Memory form factor: 240-pin DIMM
Need more? Email Us
Dell
DELL M393A2K43CB2-CTD7Y. Component for: PC/Server, Internal memory: 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
Dell
8GB 1Rx8 PC4-19200T DDR4-2400MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL SNP4JMGMC/64G-OEM
Need more? Email Us
Dell
64GB 4Rx4 PC4-19200T DDR4-2400MHz
Need more? Email Us
Dell
8GB 4Rx8 PC3L-8500R DDR3-1066MHz
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess