EN
  • EN
  • DE

JS28F320J3F75

Part No JS28F320J3F75
Manufacturer Micron Technology Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case TSOP56
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Win Source Part Number 714653-JS28F320J3F75
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian JS28F320J3F75 CAD Model

Description

The JS28F320J3F75 is a 32Mb (4M x 8) CMOS 3.0 Volt-only Flash Memory device manufactured by Micron Technology. It's designed for a wide range of embedded applications requiring non-volatile storage solutions. This flash memory device offers high-performance read/write operations, low power consumption, and robust data retention, making it suitable for applications in industrial, automotive, and consumer electronics.

Applications:

  • Embedded Systems: Used for storing firmware, boot code, and application data in embedded systems such as industrial control systems, medical devices, and network equipment.
  • Automotive Systems: Ideal for storing calibration data, map data, and software updates in automotive ECUs (Engine Control Units) and infotainment systems.
  • Consumer Electronics: Employed in digital cameras, MP3 players, and other portable devices for storing user data, application code, and multimedia content.
  • Networking Equipment: Used in routers, switches, and modems for storing configuration data, boot code, and operating system images.
  • Industrial Automation: Provides reliable storage for program code, configuration parameters, and data logging in programmable logic controllers (PLCs) and other industrial automation devices.

Features:

  • 32Mb Density: Offers a storage capacity of 32 megabits (4M x 8).
  • 3.0 Volt-Only Operation: Operates on a single 3.0V power supply, simplifying system design and reducing power consumption.
  • Asynchronous Read/Write Interface: Provides a standard asynchronous interface for easy integration with microcontrollers and other system components.
  • Page Mode Operation: Supports page mode read/write operations for increased data throughput.
  • Erase Suspend Capability: Allows the erase operation to be suspended, enabling read operations during the erase process.
  • Write Protection: Features a hardware write protection mechanism to prevent accidental data corruption.
  • Sector Erase: Supports sector erase functionality, allowing individual sectors to be erased without affecting other memory regions.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Data Retention: Provides excellent data retention, ensuring data integrity even after extended periods without power.

Benefits:

  • High Performance: Delivers fast read/write speeds, improving system responsiveness and performance.
  • Reliable Storage: Offers robust data retention and write protection features, ensuring data integrity and preventing data loss.
  • Low Power Consumption: Reduces power consumption, extending battery life in portable devices and minimizing energy costs in other applications.
  • Easy Integration: Provides a standard interface and simple programming model, simplifying system integration and reducing development time.
  • Compact Size: Available in compact packages, saving valuable board space in space-constrained applications.

Technical Specifications:

The JS28F320J3F75 typically comes in a 48-pin TSOP (Thin Small Outline Package). It boasts a fast page access time and supports common flash interface (CFI). Operating temperature ranges typically from -40°C to +85°C. For detailed specifications, refer to the manufacturer's datasheet.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0688 $64.5504
18+ $6.6205 $119.1690
28+ $6.4137 $179.5836
38+ $6.2070 $235.8660
49+ $5.9991 $293.9559
65+ $5.3788 $349.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess