EN
  • EN
  • DE

JS28F00AP30TFA

Part No JS28F00AP30TFA
Manufacturer Micron Technology Inc.
Catalog Flash
Description IC FLASH 1GBIT PARALLEL 56TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 40 MHz 110 ns 56-TSOP
Manufacturer Micron Technology Inc.
Series Axcell™
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 56-TFSOP (0.724", 18.40mm Width)
Case / Package 56-TSOP
Family Name 28F00AP30
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Other Part Number JS28F00AP30TF 904259, -904259-ND, 904259, 904259-ND, -JS28F00AP30TFA, 179787, -904259
Quantity per package 576
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922431-JS28F00AP30TFA
Ultra Librarian 3D Model Ultra Librarian JS28F00AP30TFA CAD Model

Description

The Micron Technology Inc. Axcell™ series FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 40 MHz 110 ns 56-TSOP is a high demand product that has now become obsolete.

  • Supply and Demand: Balance
  • Quantity per Package: 576
  • Package: Tray
  • Mounting: Surface Mount
  • Package Type: 56-TFSOP (0.724", 18.40mm Width)
  • MSL Level: 3 (168 Hours)
  • REACH: Unaffected
  • ECCN: 3A991B1A
  • HTSUS: 8542.32.0071
  • Other Part Numbers: JS28F00AP30TF 904259, -904259-ND, 904259, 904259-ND, -JS28F00AP30TFA, 179787, -904259

You May Also Be Interested in

Cypress Semiconductor Corp
NOR Flash Parallel 3V 512Mbit 32M x 16bit 110ns 64-Pin FBGA Tray
Lowest to $27.7454
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 70 ns 48-VFBGA (8.15x6.15)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 133 MHz 24-BGA (8x6)
Lowest to $12.1662
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Lowest to $0.2315
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64BGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (11x13)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.4156

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0106 $63.0318
7+ $17.2395 $120.6765
11+ $16.7001 $183.7011
15+ $16.1619 $242.4285
19+ $15.6237 $296.8503
25+ $14.0067 $350.1675
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,110 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess