EN
  • EN
  • DE

HM5225805BTT-A60

Part No HM5225805BTT-A60
Manufacturer Micron Technology Inc.
Catalog SD
Description SD 32Mx8-60 PC100 CL2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945041-HM5225805BTT-A60
Series *
Ultra Librarian 3D Model Ultra Librarian HM5225805BTT-A60 CAD Model

Description

This Memory component is a part of the Series * and falls under the category of Memory.

  • Series: *
  • Category: Memory
  • Win Source Part Number: 945041-HM5225805BTT-A60
  • Feature: exceptional performance
  • Feature: reliability
  • Ideal for: wide range of applications
  • Benefit: compact design
  • Benefit: lightweight design
  • Benefit: easy to install
  • Benefit: easy to use
  • Benefit: durability
  • Benefit: longevity

You May Also Be Interested in

Micron Technology Inc.
SD 4Mx16-8 PC100 CL2
Need more? Email Us
Samsung
Mobile SD 8Mx16 133MHz FBGA 3.0V
Need more? Email Us
Micron Technology Inc.
Mobile SD 16Mx16 VFBGA
Need more? Email Us
Hynix Semiconductor
Mobile SD 8Mx16 166MHz FBGA
Lowest to $2.4486
Micron Technology Inc.
SD 16Mx16-7 133MHz CL3 FBGA
Need more? Email Us
Samsung
Mobile SD 16Mx32-75 FBGA Pb-Free
Lowest to $15.6410
Micron Technology Inc.
SD 2Mx32-8 PC100 CL2
Lowest to $3.2640
Elpida Memory
Mobile SD 16Mx32 166MHz
Lowest to $8.0437
Samsung
Mobile SD 8Mx16 133MHz FBGA 3.0V
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess