EN
  • EN
  • DE

EDW2032BBBG-6A-F-R

Part No EDW2032BBBG-6A-F-R
Manufacturer Micron Technology Inc.
Catalog RAM
Description IC SGRAM 2GBIT 1.5GHZ 170FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Memory Type Volatile
Memory Format RAM
Technology SGRAM - GDDR5
Memory Size 2Gb (64M x 32)
Max Frequency 1.5GHz
Supply Voltage - Operating 1.31 V to 1.65 V
Temperature Range - Operating 0°C to 95°C (TC)
Mounting SMD (SMT)
Case / Package 170-FBGA (12x14)
Win Source Part Number 133797-EDW2032BBBG-6A-F-R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EDW2032BBBG-6A-F-R CAD Model

Description

Product Overview

With a focus on reliability and performance, the EDW2032BBBG-6A-F-R is perfect for various high-tech applications. It's a sought-after component for engineers seeking exceptional quality in their projects.

Applications

  • Advanced Computing Solutions
  • Robotics
  • Automotive Electronics
  • Power Management Systems

Key Features & Benefits

  • High Durability: Engineered to resist wear and tear.
  • Power Efficiency: Designed for low energy consumption while maintaining performance.
  • Compact Size: Suitable for tight spaces in high-density designs.
  • Extended Durability: Assures continuous performance over extended periods.

Additional Details

Integrating the latest technology, the EDW2032BBBG-6A-F-R is built to meet the needs of the most demanding environments and applications.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32TSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP
Need more? Email Us
Micron Technology Inc.
DRAM DRAM DDR4 Z90B 4Gb
Lowest to $41.1600
Micron Technology Inc.
DRAM Chip DDR2 SDRAM 1G-Bit 64Mx16 1.8V 92-Pin FBGA Tray
Need more? Email Us
Micron Technology Inc.
128MX16 DDR3 Sdram Plastic Cstm Pbf Fbga 1.5V
Need more? Email Us
Micron Technology Inc.
DRAM Chip Mobile LPDDR SDRAM 1Gbit 64Mx16 1.8V Automotive 60-Pin VFBGA
Need more? Email Us
STMicroelectronics
IC SRAM 4MBIT 55NS 32TSOP
Need more? Email Us
STMicroelectronics
IC NVSRAM 256KBIT PARALLEL 44SO / NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 35 ns 44-SO
Need more? Email Us
Micron Technology Inc.
Check the price with AE today
Lowest to $48.2626
Micron Technology Inc.
IC DRAM 512MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 512Mb (16M x 32) Parallel 100 MHz 7.5 ns 90-VFBGA (8x13)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8122 $61.3098
21+ $5.5890 $117.3690
32+ $5.4146 $173.2672
45+ $5.2402 $235.8090
57+ $5.0658 $288.7506
77+ $4.5415 $349.6955
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess