EN
  • EN
  • DE

EDW2032BBBG-60-F-D

Part No EDW2032BBBG-60-F-D
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC SGRAM 2GBIT 1.5GHZ 170FBGA / DRAM Chip GDDR5 SGRAM 2Gbit 64Mx32 1.5V 170-Pin FBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Micron Technology Inc.
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Volatile
Memory Format RAM
Technology SGRAM - GDDR5
Memory Size 2Gb (64M x 32)
Clock Frequency 1.5GHz
Memory Interface Parallel
Operating Supply Voltage 1.31 V ~ 1.65 V
Operating Temperature Range 0°C ~ 95°C (TC)
Mounting SMD
Package 170-TFBGA
Manufacturer Package 170-FBGA (12x14)
Win Source Part Number 773662-EDW2032BBBG-60-F-D
Popularity Medium
Supply and Demand Status Limited
Family Name EDW2032BBBG
Introduction Date February 28, 2014
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian EDW2032BBBG-60-F-D CAD Model

Description

The Micron Technology Inc. EDW2032BBBG is a 2Gb (64M x 32) SGRAM - GDDR5 memory chip.

  • Clock Frequency: 1.5GHz
  • Memory Interface: Parallel
  • Supply Voltage: 1.31 V ~ 1.65 V
  • Package: 170-TFBGA
  • Operating Temperature: 0°C to 95°C
  • Memory Type: Volatile
  • Status: Obsolete
  • Introduction Date: February 28, 2014
  • Supply and Demand Status: Limited
  • Popularity: Medium

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 128GBIT PAR 441TFBGA
Lowest to $624.1792
Samsung
LPDDR5X-7500 x32 (128Gb)
Need more? Email Us
Winbond Electronics
IC SDRAM 256MBIT 166MHZ 54TSOP
Lowest to $36.3400
Samsung
DRAM Chip DDR3L SDRAM 4Gbit 256Mx16 1.5V 96-Pin FBGA
Lowest to $10.6119
Samsung
GDDR7 28Gb/s 512Mx32 (16Gb)
Lowest to $76.5624
NANYA
LPDDR4-3200 1Gx32 (32Gb)
Need more? Email Us
Micron Technology Inc.
IC SDRAM 128MBIT 167MHZ 54TSOP
Lowest to $19.0076
Samsung
LPDDR5X-8533 x32 (64Gb)
Lowest to $95.0599
Micron Technology Inc.
256Mbit 3V~3.6V 133MHz VFBGA-54(8x14) Memory (ICs) RoHS
Lowest to $19.3534

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess