EN
  • EN
  • DE

EDFB232A1MA-JD-F

Part No EDFB232A1MA-JD-F
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR3-1866 1Gx32 (32Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942930-EDFB232A1MA-JD-F
Series *
Ultra Librarian 3D Model Ultra Librarian EDFB232A1MA-JD-F CAD Model

Description

The 869377 memory module is a high-performance component designed to enhance the memory capabilities of your electronic device.

  • Series: *
  • Win Source Part Number: 942930-EDFB232A1MA-JD-F
  • Category: memory

You May Also Be Interested in

NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $290.0000 $290.0000
2+ $260.0000 $520.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 962 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess