EN
  • EN
  • DE

EDBM432B3PB-1D-F

Part No EDBM432B3PB-1D-F
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR2 384Mx32 12G
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943301-EDBM432B3PB-1D-F
Series *
Ultra Librarian 3D Model Ultra Librarian EDBM432B3PB-1D-F CAD Model

Description

The EDBM432B3PB-1D-F is a memory IC that is part of the series of products offered by Win Source.

  • Applications: Applications that require high performance and reliability
  • Function: Designed to offer efficient data storage and retrieval
  • Use cases: Great choice for mobile devices, gaming systems, and other applications that require high-speed memory

You May Also Be Interested in

Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess