EN
  • EN
  • DE

EDBA164B2PR-1D-F-D

Part No EDBA164B2PR-1D-F-D
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC DRAM 16GBIT PARALLEL 216FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features SDRAM - Mobile LPDDR2 Memory IC 16Gb (256M x 64) Parallel 533 MHz 216-FBGA (12x12)
Manufacturer Micron Technology Inc.
Package Bulk
Operating Temperature Range -30°C ~ 85°C (TC)
Mounting Surface Mount
Package 216-VFBGA
Case / Package 216-FBGA (12x12)
Family Name EDBA164
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0036
Quantity per package 1680
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870103-EDBA164B2PR-1D-F-D
Ultra Librarian 3D Model Ultra Librarian EDBA164B2PR-1D-F-D CAD Model

Description

The 806256 is an SDRAM - Mobile LPDDR2 Memory IC 16Gb (256M x 64) with a parallel of 533 MHz.

  • Manufacturer: Micron Technology Inc.
  • Description: SDRAM - Mobile LPDDR2 Memory IC 16Gb (256M x 64) Parallel 533 MHz
  • Package: 216-VFBGA
  • Mounting: Surface Mount Technology
  • Operating Temperature: -30°C ~ 85°C (TC)
  • Category: Integrated Circuits (ICs)
  • Family Name: EDBA164
  • Categories: RAM
  • Supply and Demand Status: Limited
  • Quantity per Package: 1680
  • Estimated Production Lead Time: 35 weeks

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 128GBIT LFBGA
Lowest to $566.1692
Kioxia America, Inc.
IC FLASH 1TBIT EMMC 153FBGA
Lowest to $138.0000
Micron Technology Inc.
IC SDRAM 128MBIT 125MHZ 54TSOP
Lowest to $47.5188
Micron Technology Inc.
3V~3.6V 128Mbit 133MHz TSOP-54 Memory (ICs) RoHS
Lowest to $135.4478
Samsung
LPDDR4-4266 256Mx32 (8Gb)
Lowest to $58.2090
Winbond Electronics
IC FLASH 32MBIT SPI/QUAD 8SOIC
Lowest to $2.9089
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
Samsung
DRAM Chip DDR3L SDRAM 4Gbit 256Mx16 1.5V 96-Pin FBGA
Lowest to $10.6119
Samsung
LPDDR5X-8533 x32 (16Gb)
Lowest to $546.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess