EN
  • EN
  • DE

EDB8164B3PF-1D-F-D

Part No EDB8164B3PF-1D-F-D
Manufacturer Micron Technology Inc.
Catalog OEM Parts (C - E)
Description DRAM Chip Mobile LPDDR2 SDRAM 8G-Bit 128Mx64 1.2V/1.8V 216-Pin WFBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 5.5 ns
Address Bus Width 17 b
Mounting SMD (SMT)
Case / Package FBGA
Data Bus Width 64 b
Density 8 Gb
Max Frequency 1.066 GHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 1.95 V
Min Operating Temperature -30 °C
Min Supply Voltage 1.7 V
Mount Surface Mount
Nominal Supply Current 360 mA
Number of Pins 216
Operating Supply Voltage 1.8 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 997053-EDB8164B3PF-1D-F-D
Categories OEM Parts(C-E)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EDB8164B3PF-1D-F-D CAD Model

Description

The EDB8164B3PF-1D-F-D by Micron Technology Inc. is an 8 Gb density memory IC with a 5.5 ns access time.

  • Density: 8 Gb
  • Access Time: 5.5 ns
  • Operating Supply Voltage: 1.8 V
  • Maximum Frequency: 1.066 GHz
  • Mounting Technology: SMD (SMT)
  • Case / Package: FBGA
  • Pin Count: 216
  • Application: OEM Parts

You May Also Be Interested in

Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Bel Fuse Inc.
Lowest to $0.1640

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess