EN
  • EN
  • DE

EDB4416BBBH-1DIT-F-R

Part No EDB4416BBBH-1DIT-F-R
Manufacturer Micron Technology Inc.
Catalog RAM
Description IC DRAM 4GBIT PARALLEL 134FBGA / SDRAM - Mobile LPDDR2 Memory IC 4Gb (256M x 16) Parallel 533 MHz 134-FBGA (10x11.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Micron Technology Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - Mobile LPDDR2
Memory Size 4Gb (256M x 16)
Memory Interface Parallel
Clock Frequency 533 MHz
Voltage - Supply 1.14V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting SMD (SMT)
Package / Case 134-WFBGA
Supplier Device Package 134-FBGA (10x11.5)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0036
Standard Package 1,000
Win Source Part Number 1014602-EDB4416BBBH-1DIT-F-R
Ultra Librarian 3D Model Ultra Librarian EDB4416BBBH-1DIT-F-R CAD Model

Description

The Micron Technology Inc. EDB4416BBBH-1DIT-F-R is a 4Gb (256M x 16) volatile SDRAM - Mobile LPDDR2 memory with a clock frequency of 533 MHz.

  • Voltage: 1.14V to 1.95V
  • Package: 134-WFBGA
  • Memory Interface: Parallel interface
  • RoHS: Compliant
  • Product Status: Obsolete

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 168WFBGA / SDRAM - Mobile LPDDR Memory IC 4Gb (128M x 32) Parallel 166 MHz 5 ns 168-WFBGA (12x12)
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 512Mb (16M x 32) Parallel 100 MHz 7.5 ns 90-VFBGA (8x13)
Need more? Email Us
Micron Technology Inc.
DRAM Chip RLDRAM 288M-Bit 8Mx36 1.8V 144-Pin U-BGA Tray
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 100 MHz 7 ns 90-VFBGA (8x13)
Need more? Email Us
Fujitsu Electronics America, Inc.
IC FRAM 128KBIT SPI 33MHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) SPI 33 MHz 8-SOP
Lowest to $2.6115
Micron Technology Inc.
DRAM LPDRAM, 256Mb, 1.2V, 216-ball WFBGA, RoHS
Lowest to $32.6415
STMicroelectronics
IC SRAM 4MBIT 55NS 32TSOP
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 100 MHz 7 ns 90-VFBGA (8x13)
Need more? Email Us
Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 IT
Lowest to $15.3284

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess