EN
  • EN
  • DE

CT4K16G4RFD4213

Part No CT4K16G4RFD4213
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR4-2133P ECC Reg/RDIMM Kit (64GB 4x16G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory - Modules
Win Source Part Number 1450177-CT4K16G4RFD4213
Manufacturer Micron Technology Inc.
Ultra Librarian 3D Model Ultra Librarian CT4K16G4RFD4213 CAD Model

Description

Crucial's CT4K16G4RFD4213 is a DDR4 memory kit designed with performance and reliability in mind. Consisting of four 16GB modules, this kit provides a total of 64GB of ECC Registered/Buffered DIMM memory, operating at a speed of 2133 MHz (PC4-17000). This high-capacity memory solution is ideal for servers and workstations running data-intensive applications, such as data analytics, virtualized environments, and high-performance computing tasks. The ECC (Error-Correcting Code) feature enhances data integrity by detecting and correcting internal data corruption in real-time, a critical capability for maintaining system stability and preventing data loss. Additionally, the registered or buffered design of the modules helps ensure signal stability, allowing systems to remain stable and reliable even under heavy loads. This is particularly beneficial in environments where system uptime and reliability are paramount, such as in IT infrastructure, financial computing, and scientific research institutions. The CT4K16G4RFD4213 kit is engineered for broad compatibility with a variety of server and workstation platforms, making it a versatile choice for IT professionals looking to upgrade their systems' memory capacity and performance.

You May Also Be Interested in

SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess