EN
  • EN
  • DE

24073\HM5264165FLTT-A60

Part No 24073\HM5264165FLTT-A60
Manufacturer Micron Technology Inc.
Catalog SD
Description SD 4Mx16-A60 PC100 CL2 LP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945101-24073\HM5264165FLTT-A60
Series *
Ultra Librarian 3D Model Ultra Librarian 24073\HM5264165FLTT-A60 CAD Model

Description

The 945101-24073\HM5264165FLTT-A60 memory module is a high-quality product that provides reliable and efficient performance.

  • Series: *
  • RoHS compliant: Yes
  • Category: Memory

You May Also Be Interested in

Samsung
SD 16Mx16
Need more? Email Us
Mosel Vitelic, Corp
SD 16Mx16-7 133MHz Ind
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3 Pb-Free
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Lowest to $1.9623
Samsung
SD 16Mx16 133MHz Pb-Free
Lowest to $14.6617
Samsung
SD 16Mx16
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx16 143MHz Pb-Free TSOPII
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess