EN
  • EN
  • DE

1929\128MB\16Mx8\8C\(4\Layer)

Part No 1929\128MB\16Mx8\8C\(4\Layer)
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR-266 16Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951716-1929\128MB\16Mx8\8C\(4\Layer)
Series *
Ultra Librarian 3D Model Ultra Librarian 1929\128MB\16Mx8\8C\(4\Layer) CAD Model

Description

This electronic component is a memory module with a Win Source Part Number of 951716-1929.

  • Memory size: 128MB
  • Configuration: 16Mx8
  • 8C
  • 4-layer module.
  • belongs to the memory module category
  • part of the series.
  • designed to store data and provide easy access to it.
  • reliable component that can be used in various electronic devices such as computers and smartphones.

You May Also Be Interested in

Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess