EN
  • EN
  • DE

ZL50117GAG2

Part No ZL50117GAG2
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description 32, 64 and 128 Channel CESoP Processors | IC CESOP PROCESSOR 128CH 324BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Function Telecom Circuit
Interface TDM
Supply Voltage (V) 1.65V ~ 1.95V
Supply Current 950mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 324-BGA
Supplier Device Package 324-PBGA (23x23)
Family Part Number ZL50117
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 1282963-ZL50117GAG2
Manufacturer Homepage www.zarlink.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL50117GAG2 CAD Model

Description

Introducing the ZL50117GAG2 from Microchip Technology

Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, presents the ZL50117GAG2, a highly versatile and performance-driven network synchronizer for advanced telecommunications systems. This product is designed to meet the stringent requirements of modern communication networks, providing reliable synchronization across various platforms.

Key Features of the ZL50117GAG2

  • High Integration: The ZL50117GAG2 offers an integrated solution that combines multiple functions into a single device, reducing the need for additional components and simplifying design efforts.
  • Multiple Outputs: With its ability to support numerous output clocks, the ZL50117GAG2 can efficiently manage synchronization for a variety of network elements, making it a versatile choice for system integrators.
  • Low Jitter Performance: This device is engineered to deliver exceptionally low jitter, ensuring high-quality signal integrity and reliable performance in sensitive applications such as high-speed data transmission and precise timing operations.
  • Flexible Reference Inputs: The ZL50117GAG2 accommodates a range of reference input frequencies, offering flexibility in the selection of clock sources and enhancing compatibility with different system architectures.
  • Robust Failover Mechanisms: The product includes advanced failover and redundancy features, which contribute to maintaining system uptime and reliability, even in the event of reference clock failures.

Applications and Uses

The ZL50117GAG2 is ideal for deployment in a variety of network equipment, including:

  • Digital Cross Connect Systems (DCS)
  • Synchronous Optical Networking (SONET)/Synchronous Digital Hierarchy (SDH) equipment
  • Wireless base station controllers and radio network controllers
  • Data and telecommunications switches and routers
  • Carrier-grade Ethernet switches and routers

With its robust feature set and adherence to industry standards, the ZL50117GAG2 from Microchip Technology is a top-tier choice for designers and engineers looking to enhance the synchronization capabilities of their network infrastructure. The device's combination of performance, integration, and reliability makes it an invaluable component in the delivery of next-generation communication services.

Technical Support and Resources

Microchip Technology provides comprehensive technical support for the ZL50117GAG2, including detailed datasheets, application notes, and design guides. Customers can also access Microchip's global network of technical support staff and online resources to assist with design, integration, and troubleshooting.

You May Also Be Interested in

Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess