EN
  • EN
  • DE

ZL40208LDG1

Part No ZL40208LDG1
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFF MUX 2:6 750MHZ 32QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 750 MHz 32-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Manufacturer Microchip Technology
Packaging Tray
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Input CML, HCSL, LVCMOS, LVDS, LVPECL
Output LVPECL
Frequency - Max 750 MHz
Voltage - Supply 2.375V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number ZL40208
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 490
Win Source Part Number 1321427-ZL40208LDG1
Ultra Librarian 3D Model Ultra Librarian ZL40208LDG1 CAD Model

Description

Introducing the ZL40208LDG1 from Microchip Technology

Microchip Technology, a leader in the semiconductor industry, presents the ZL40208LDG1, a high-performance, low-power clock buffer that is an essential component for modern electronic systems. This device is engineered to provide excellent signal integrity, making it an ideal solution for applications that require reliable and precise clock distribution.

Key Features of the ZL40208LDG1

  • Low Skew: The ZL40208LDG1 offers extremely low skew outputs, ensuring synchronous signal distribution which is crucial for maintaining the integrity of high-speed digital signals.
  • Multiple Outputs: With multiple outputs, this clock buffer can drive several loads simultaneously, simplifying board design and reducing the need for additional components.
  • High Performance: Designed to meet the needs of demanding applications, the ZL40208LDG1 provides stable performance over a wide range of temperatures and supply voltages.
  • Low Power Consumption: Power efficiency is a hallmark of the ZL40208LDG1, making it suitable for power-sensitive applications without compromising performance.
  • Flexible Input Frequency Range: The device supports a broad range of input frequencies, providing versatility and compatibility with various clock sources.

Applications

The ZL40208LDG1 is versatile and can be integrated into a wide array of applications, including:

  • Data Centers
  • Networking Equipment
  • High-Performance Computing
  • Telecommunications Systems
  • Industrial Automation

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The ZL40208LDG1 is no exception, as it is manufactured using state-of-the-art processes and subjected to rigorous testing to ensure it meets the stringent requirements of industrial and commercial applications.

Conclusion

With its exceptional performance, low power consumption, and versatility, the ZL40208LDG1 from Microchip Technology stands out as a superior clock buffer solution for designers looking to enhance the efficiency and reliability of their electronic systems. By choosing the ZL40208LDG1, you can expect a product that not only meets but exceeds the demands of today's high-speed digital environments.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock Fanout Buffer (Distribution) IC 1:9 133.33 MHz 16-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK MULTPX 8:1 16TSSOP / Clock Multiplexer IC 8:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $18.7830
Renesas Electronics America
IC CLOCK BUFFER 1:5 20SOIC / Clock Fanout Buffer (Distribution) IC 1:5 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1617
Renesas Electronics America
Fanout Driver 18-CH Non-Inverting 3-ST CMOS 80-Pin TVSOP T/R
Lowest to $1.4692
Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $0.9755
IDT, Integrated Device Technology Inc
3.3V CMOS DUAL 1-TO-5 CLOCK DRIVER | IC CLK BUFFER 1:5 166MHZ 20QSOP
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 3GHZ 8TSSOP
Lowest to $3.5958
Renesas Electronics America
IC CLK BUF 1:4 2.1GHZ 16VFQFPN / Clock Fanout Buffer (Distribution) IC 1:4 2.1 GHz 16-VFQFN Exposed Pad
Lowest to $7.4677

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess