EN
  • EN
  • DE

MAX3787ABL+T

Part No MAX3787ABL+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 9UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Package / Case 4-WFBGA, CSPBGA
Supplier Device Package 4-UCSP (1.52x1.52)
Mounting Type Surface Mount
Base Product Number MAX3787
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 211201-MAX3787ABL+T
Ultra Librarian 3D Model Ultra Librarian MAX3787ABL+T CAD Model

Description

Maxim Integrated MAX3787ABL+T Overview

The MAX3787ABL+T is a high-performance, low-power transimpedance amplifier (TIA) designed for optical networking applications by Maxim Integrated. This device is specifically engineered to meet the rigorous demands of high-speed data communication systems, providing a reliable and efficient solution for converting optical signals into electrical signals with high sensitivity and linearity.

Key Features

  • High Bandwidth: The MAX3787ABL+T offers a wide bandwidth to accommodate high data rate transmission, ensuring that signals are amplified without significant distortion or loss of fidelity.
  • Low Power Consumption: Designed with power efficiency in mind, this TIA minimizes power usage, which is critical for maintaining the overall thermal performance of the system and reducing operational costs.
  • Automatic Gain Control (AGC): The built-in AGC circuitry allows for a stable performance over a range of input power levels, maintaining consistent signal quality.
  • Single 3.3V Supply: The device operates on a single 3.3V power supply, simplifying power management within the optical module or system.
  • Compact Package: The MAX3787ABL+T comes in a small, leadless package, making it an ideal choice for space-constrained applications.

Applications

The MAX3787ABL+T is well-suited for various applications within the optical networking sector, including:

  • Fiber-to-the-Home (FTTH) systems
  • High-speed optical links
  • SONET/SDH receivers
  • Local Area Network (LAN) and Wide Area Network (WAN) infrastructures

Quality and Reliability

Maxim Integrated is known for its commitment to quality and the MAX3787ABL+T is no exception. It is built to meet high industry standards, ensuring long-term reliability and performance in critical communication systems.

Summary

The Maxim Integrated MAX3787ABL+T transimpedance amplifier is a top-tier choice for designers looking to enhance the performance of their optical networking systems. With its high bandwidth, low power consumption, and AGC feature, it provides a compact and efficient solution for high-speed data communication applications.

You May Also Be Interested in

NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Altera
Specialized RoHS
Lowest to $10.1866
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6182 $64.7280
90+ $1.3271 $119.4390
135+ $1.2867 $173.7045
190+ $1.2451 $236.5690
240+ $1.2035 $288.8400
325+ $1.0788 $350.6100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess