EN
  • EN
  • DE

ZL40207LDG1

Part No ZL40207LDG1
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:8 750MHZ 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 8 Weeks
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name ZL40207
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 490
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904284-ZL40207LDG1
Ultra Librarian 3D Model Ultra Librarian ZL40207LDG1 CAD Model

Description

Introducing the ZL40207LDG1 from Microchip Technology

The ZL40207LDG1 is an advanced, high-performance product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed for precision and reliability, this product is an ideal choice for a wide range of applications in the industrial, automotive, and telecommunication sectors.

Key Features

  • High Precision: The ZL40207LDG1 is engineered to deliver precise control and accurate performance, ensuring that it meets the stringent requirements of critical systems.
  • Robust Design: Built with durability in mind, this product can withstand harsh environments and is resistant to common industrial stresses such as temperature fluctuations and electromagnetic interference.
  • Energy Efficient: Microchip Technology emphasizes energy efficiency, and the ZL40207LDG1 is no exception. It operates with low power consumption, making it suitable for energy-sensitive applications.
  • Compact Form Factor: The compact design of the ZL40207LDG1 allows for easy integration into existing systems without the need for significant modifications.
  • Connectivity: With advanced connectivity options, this product ensures seamless communication with other components, enhancing system interoperability.

Applications

The versatility of the ZL40207LDG1 makes it an excellent choice for various applications, including:

  • Automotive systems where reliability and precision are paramount.
  • Industrial automation for process control and monitoring.
  • Telecommunication equipment requiring high-speed data transfer and signal integrity.
  • Consumer electronics where compact size and energy efficiency are desired.

Technical Specifications

The ZL40207LDG1 boasts a range of technical specifications that cater to demanding applications:

  • Operating Temperature Range: Specified for optimal performance across a wide temperature range.
  • Package Type: Available in a package that is designed for easy mounting and integration into various systems.
  • Quality and Reliability: Microchip Technology is known for its commitment to quality, and the ZL40207LDG1 is manufactured to the highest standards to ensure reliability and longevity.

With the ZL40207LDG1, Microchip Technology continues to provide innovative solutions that drive the development of smart, connected, and secure systems across multiple industries. For those seeking a reliable and efficient component, the ZL40207LDG1 is an exceptional choice that stands out for its performance, durability, and versatility.

You May Also Be Interested in

ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $25.6220
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us
Nexperia USA Inc.
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Renesas Electronics America
9FGL0451DKILF Renesas Electronics Clock Buffer 9FGL0451D PCIE GEN1-5 CLK GEN_AP635T DIE SHRINK, 4 datasheet, inventory, & pricing.
Lowest to $11.6418
Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223
IDT, Integrated Device Technology Inc
IC CLK BUFFER 3:16 350MHZ 48TQFP / Clock Divider 16-OUT 3-IN 1:16 48-Pin TQFP T/R
Lowest to $14.6893
Microchip Technology
IC CLK BUFFER 1:6 150MHZ 16TSSOP / Clock Fanout Buffer 6-OUT 1-IN 1:6 16-Pin TSSOP Tube
Need more? Email Us
Nexperia USA Inc.
IC CLK BUFFER 1:4 8XSON
Lowest to $2.3284

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3506 $58.4542
17+ $6.8518 $116.4806
27+ $6.6377 $179.2179
36+ $6.4236 $231.2496
47+ $6.2094 $291.8418
63+ $5.5671 $350.7273
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess