EN
  • EN
  • DE

ZL38062LDF1

Part No ZL38062LDF1
Manufacturer Microchip Technology
Catalog Audio Special Purpose
Description IC AUDIO SIGNAL PROCESSOR 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 40 Weeks
Features Audio Audio Signal Processor 1 Channel 64-QFN (9x9)
Manufacturer Microchip Technology
Series AcuEdge™
Package Reel - TR
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-QFN (9x9)
Family Name ZL38062
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ZL38062LDF1CT, ZL38062LDF1-ND, ZL38062LDF1DKR, ZL38062LDF1TR
Quantity per package 2700
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904277-ZL38062LDF1
Ultra Librarian 3D Model Ultra Librarian ZL38062LDF1 CAD Model

Description

Microchip Technology's ZL38062LDF1: Advanced Voice Processing Solution

The ZL38062LDF1 is a cutting-edge voice processing product from Microchip Technology, designed to deliver superior audio performance in a variety of voice communication applications. This highly integrated circuit is part of Microchip's Timberwolf™ family and offers a comprehensive solution for advanced voice processing tasks.

With its powerful DSP core, the ZL38062LDF1 is capable of executing sophisticated algorithms that enhance the clarity and quality of voice signals. This makes it an ideal component for use in systems such as hands-free car kits, smart speakers, VoIP phones, and other audio interfacing applications where clear voice communication is paramount.

The device features Acoustic Echo Cancellation (AEC) and Noise Reduction (NR) technologies that work in tandem to minimize background noise and echo. This ensures that the user's voice is transmitted clearly and without interference, even in noisy environments. The ZL38062LDF1 also supports beamforming, which allows the device to focus on the sound coming from a specific direction, further enhancing voice capture quality.

One of the key benefits of the ZL38062LDF1 is its flexibility. It comes with a user-friendly development environment that allows designers to customize the audio processing pipeline to fit specific application requirements. The development kit includes easy-to-use software tools and a comprehensive library of audio processing functions, enabling rapid prototyping and development.

The ZL38062LDF1 is designed with power efficiency in mind, making it suitable for battery-powered devices where energy conservation is crucial. Its low power consumption does not compromise performance, ensuring that users can enjoy long hours of clear voice communication.

Overall, the ZL38062LDF1 from Microchip Technology represents a blend of performance, flexibility, and efficiency. It is a robust voice processing solution that addresses the growing demand for high-quality voice interfaces in a wide range of electronic devices.

You May Also Be Interested in

ON Semiconductor
Audio Channel
Need more? Email Us
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us
NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8404 $59.0424
15+ $8.0743 $121.1145
23+ $7.8219 $179.9037
31+ $7.5696 $234.6576
40+ $7.3173 $292.6920
53+ $6.5603 $347.6959
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,860 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess