EN
  • EN
  • DE

ZL38051LDG1

Part No ZL38051LDG1
Manufacturer Microchip Technology
Catalog Audio Special Purpose
Description IC AUDIO SIGNAL PROCESSOR 64QFN / Audio Audio Signal Processor 2 Channel 64-QFN (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Microchip Technology
Series AcuEdge™
Package Tray
Product Status Active
Function Audio Signal Processor
Applications Consumer Audio
Number of Channels 2
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number ZL38051
Standard Package 1,300 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 940005-ZL38051LDG1
Ultra Librarian 3D Model Ultra Librarian ZL38051LDG1 CAD Model

Description

Microchip Technology's ZL38051LDG1: Advanced Audio Processor

The ZL38051LDG1 is a state-of-the-art audio processor designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is a testament to Microchip's commitment to delivering high-performance audio solutions that meet the evolving demands of the consumer electronics industry.

At the heart of the ZL38051LDG1 is a powerful digital signal processor (DSP) that offers exceptional sound quality and advanced audio processing capabilities. It is specifically tailored for high-quality voice and audio applications, making it an ideal choice for products such as hands-free systems, intercoms, digital assistants, and smart speakers.

The processor supports a wide range of audio codecs, which ensures compatibility with various audio formats and provides flexibility in design. It also features echo cancellation and noise reduction algorithms that greatly enhance the clarity of voice communication, even in noisy environments.

The ZL38051LDG1's robust design includes a flexible audio interface that can be easily integrated into a variety of systems. It supports I2S, TDM, and PDM digital audio interfaces, allowing it to connect seamlessly with other audio components in a system. Additionally, the processor is equipped with an array of input and output options, offering designers the versatility needed to create complex audio systems.

The device comes in a compact QFN package, which is perfect for space-constrained applications. Its low power consumption makes it suitable for battery-powered devices, ensuring long operational life and reliability.

For developers, Microchip Technology provides comprehensive software support for the ZL38051LDG1, including development tools and reference designs that simplify the design process and accelerate time to market. With these resources, engineers can fully exploit the capabilities of the processor and create innovative audio solutions that stand out in the competitive market.

In summary, the ZL38051LDG1 from Microchip Technology is a versatile and powerful audio processor that offers superior audio quality, advanced features, and ease of integration, making it a top choice for developers looking to enhance the audio experience in their products.

You May Also Be Interested in

Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0360 $62.1600
140+ $0.8501 $119.0140
215+ $0.8235 $177.0525
290+ $0.7970 $231.1300
375+ $0.7704 $288.9000
505+ $0.6907 $348.8035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,670 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess