EN
  • EN
  • DE

ZL30704LDG6

Part No ZL30704LDG6
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description QUAD CHANNEL IEEE1588 SYNCHRONIZ / Ethernet Clock Synthesizer IC 4 Output 100-aQFN (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Application Specific Clock/Timing
Mfr Microchip Technology
Series -
Package Tray
PLL Yes
Main Purpose Ethernet
Input CML, HCSL, LVDS, LVPECL
Output CML, LVCMOS
Number of Circuits 4
Frequency - Max -
Voltage - Supply -
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 100-VQFN Dual Rows, Exposed Pad
Supplier Device Package 100-aQFN (10x10)
Base Product Number ZL30704
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 240 pcs
Win Source Part Number 1383903-ZL30704LDG6
Ultra Librarian 3D Model Ultra Librarian ZL30704LDG6 CAD Model

Description

The ZL30704LDG6 is a high-performance clock generator integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is specifically engineered to meet the stringent requirements of communication infrastructure, data centers, and high-speed computing applications.

Key Features

  • Precision Clock Generation: The ZL30704LDG6 offers precise clock generation capabilities with low jitter and high stability, making it ideal for applications that require accurate timing such as high-speed networking and telecommunications.
  • Flexible Configuration: With multiple configurable outputs, the device can generate various frequencies, allowing it to support a wide range of applications and interface standards.
  • Low Power Consumption: Designed with power efficiency in mind, the ZL30704LDG6 operates with minimal power consumption, contributing to the overall energy efficiency of the systems in which it is used.
  • Robust Performance: The device is built to perform reliably in challenging environments, featuring a wide operating temperature range and resistance to vibration and shock.
  • Integration: The ZL30704LDG6 integrates seamlessly with other Microchip components, providing a cohesive solution for system developers and reducing time-to-market for new products.

Applications

The versatility of the ZL30704LDG6 makes it suitable for a variety of applications, including but not limited to:

  • Networking equipment such as routers, switches, and base stations
  • High-performance servers and data center infrastructure
  • Storage area networks (SAN)
  • Test and measurement equipment

Technical Specifications

The technical specifications of the ZL30704LDG6 include a wide frequency range, programmable output frequencies, and support for various output types such as LVPECL, LVDS, and HCSL. The device is packaged in a compact, surface-mount LGA package that is suitable for high-density board designs.

Quality and Reliability

Microchip Technology is committed to delivering high-quality and reliable products. The ZL30704LDG6 is subjected to rigorous testing and quality control processes to ensure it meets the high standards expected by industry professionals.

You May Also Be Interested in

Renesas Electronics America
IC TIMING CTRL HUB P4 48SSOP / Intel CPU, PCI Express (PCIe), Timing Control Hub™ Programmable Timing IC 444MHz 1 Output 48-SSOP
Lowest to $16.3213
Analog Devices Inc.
IC PLL FREQ SYNTHESIZER 24LFCSP / FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
Need more? Email Us
Renesas Electronics America
IC CLOCK SYNTHESIZER / IC Output
Need more? Email Us
Renesas Electronics America
IC CLK SYNTHESIZER 48VQFN / ATOM® CPU, PCI Express (PCIe) Clock/Frequency Synthesizer, Multiplexer IC 166.67MHz 1 Output 48-VFQFPN (6x6)
Lowest to $46.9219
Renesas Electronics America
IC CK505 VREG/RES 56TSSOP / Intel CPU, PCI Express (PCIe) Clock/Frequency Synthesizer IC 400MHz 1 Output 56-TSSOP
Lowest to $9.7932
Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $1.3063
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 64TSSOP
Need more? Email Us
Analog Devices Inc.
IC PLL FREQ SYNTHESIZER 24LFCSP / FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
Lowest to $41.7791
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 48VFQFPN / PCI Express (PCIe) Zero Delay Buffer IC 200MHz 1 Output 48-VFQFPN (6x6)
Lowest to $4.5278

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess