EN
  • EN
  • DE

ZL30364GDG2

Part No ZL30364GDG2
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description IC NETWORK SYNCH ETH CLK 144LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Ethernet, Fibre Channel, SONET/SDH, Stratum IC 750MHz 1 Output 144-LBGA
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Case / Package 144-LBGA
Family Name ZL30364
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 939998-ZL30364GDG2
Ultra Librarian 3D Model Ultra Librarian ZL30364GDG2 CAD Model

Description

The ZL30364GDG2 is a cutting-edge network synchronization solution from Microchip Technology, designed to meet the rigorous demands of modern communication networks. This product is part of Microchip's portfolio of timing and synchronization devices, which are essential for ensuring accurate timing across various network infrastructure components.

Key Features

  • High Precision: The ZL30364GDG2 offers exceptional timing accuracy, which is vital for the synchronization of high-speed networks, including 5G and beyond.
  • Versatile Integration: With its compact design, this device is easily integrated into a wide range of networking equipment, such as switches, routers, and base stations.
  • Robust Performance: Built to withstand the challenges of network environments, the ZL30364GDG2 maintains stable performance even under varying conditions.
  • Multiple Outputs: The device provides multiple clock output options, making it adaptable to different network architectures and requirements.

Applications

The ZL30364GDG2 is ideally suited for a variety of applications that require precise timing, such as:

  • Telecommunications networks
  • Data center infrastructure
  • Wireless infrastructure, including 4G/LTE and 5G networks
  • Broadcast video streaming
  • Industrial automation systems

Technical Specifications

The ZL30364GDG2 is engineered with advanced technical specifications that include:

  • Low phase noise performance
  • Support for a wide range of reference frequencies
  • Highly configurable output frequency range
  • Integrated EEPROM for configuration storage

Microchip Technology's commitment to quality and reliability is evident in the ZL30364GDG2, making it a top choice for network professionals looking for a dependable synchronization solution.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK SYNTHESIZER / IC Output
Need more? Email Us
Renesas Electronics America
IC CLOCK / IC Output
Lowest to $65.2829
Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $1.3063
Renesas Electronics America
MULTIMKT-TIMING / IC Output
Need more? Email Us
Renesas Electronics America
9DBL0243A 2-O/P LP-HCSL ZDB, ZO=
Need more? Email Us
Analog Devices Inc.
IC PLL FREQ SYNTHESIZER 24LFCSP / FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
Need more? Email Us
Renesas Electronics America
IC / PCI Express (PCIe) Zero Delay Buffer, Fanout Buffer (Distribution) IC 200MHz 1 Output 32-VFQFPN (5x5)
Lowest to $39.1695
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP
Lowest to $101.8571
Analog Devices Inc.
IC PLL FREQ SYNTHESIZER 24LFCSP / FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
Lowest to $41.7791

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.1059 $91.1059
2+ $74.7536 $149.5072
3+ $72.4175 $217.2525
4+ $70.0815 $280.3260
5+ $67.7454 $338.7270
6+ $60.7373 $364.4238
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,632 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess