EN
  • EN
  • DE

PIC17C43-25/P

Part No PIC17C43-25/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB OTP 40DIP / PIC PIC® 17C Microcontroller IC 8-Bit 25MHz 8KB (4K x 16) OTP 40-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 25MHz
Connectivity UART/USART
Peripherals POR, PWM, WDT
Number of I/O 33
Program Memory Size 8KB (4K x 16)
Program Memory Type OTP
RAM Size 454 x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 6V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Through Hole
Case / Package 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number PIC17C43
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC17C43-25/P-NDR
Standard Package 10
Win Source Part Number 1322661-PIC17C43-25/P
Ultra Librarian 3D Model Ultra Librarian PIC17C43-25/P CAD Model

Description

Microchip Technology PIC17C43-25/P Microcontroller

The PIC17C43-25/P is a high-performance 8-bit microcontroller from Microchip Technology's esteemed PIC microcontroller family, known for its versatility and ease of use in a wide range of applications. This microcontroller is designed to deliver exceptional power and flexibility, making it ideal for engineers and developers looking to create sophisticated control systems in compact form factors.

Key Features:

  • CPU Speed: The PIC17C43-25/P operates at a clock speed of 25 MHz, providing a rapid instruction cycle time that allows for efficient processing and task management.
  • Program Memory: It comes equipped with 8KB of on-chip EPROM, ensuring ample space for complex programs and algorithms.
  • Data Memory: The device includes 454 bytes of RAM, which facilitates smooth and reliable data handling for real-time operations.
  • I/O Ports: With 33 dedicated input/output pins, this microcontroller offers extensive interfacing capabilities, allowing for the connection of multiple peripherals and sensors.
  • Timers: It features two 16-bit timers, which are indispensable for precise event timing and pulse width modulation (PWM) applications.
  • Serial Communication: The inclusion of a synchronous serial port enhances the microcontroller's ability to communicate with other devices, such as EEPROMs, LCDs, and other microcontrollers.
  • Power Efficiency: The PIC17C43-25/P is designed for low-power consumption, which is crucial for battery-powered and energy-sensitive applications.
  • Package: This microcontroller is available in a 40-pin PDIP (Plastic Dual In-line Package), ensuring compatibility with standard breadboards and sockets for easy prototyping and testing.

The PIC17C43-25/P is not only powerful but also user-friendly, supported by Microchip's comprehensive development tools, including software libraries, in-circuit debuggers, and programmers. Whether you're developing industrial controls, consumer electronics, automotive systems, or IoT devices, the PIC17C43-25/P offers a reliable and scalable solution that can meet the demands of your next project.

With its robust architecture and extensive support ecosystem, the Microchip PIC17C43-25/P microcontroller stands out as a top choice for designers seeking a mix of performance, flexibility, and ease of use.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess