EN
  • EN
  • DE

ZL30261LDG1

Part No ZL30261LDG1
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 6:10 56-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Clock Multiplier, Frequency Synthesizer IC 1.045GHz 56-VFQFN Exposed Pad
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 56-VFQFN Exposed Pad
Case / Package 56-QFN (8x8)
Family Name ZL30261
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904271-ZL30261LDG1
Ultra Librarian 3D Model Ultra Librarian ZL30261LDG1 CAD Model

Description

Introducing the ZL30261LDG1 from Microchip Technology

Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, presents the ZL30261LDG1, a high-performance clock generator. This advanced device is designed to meet the stringent requirements of communication infrastructure, enterprise solutions, and industrial applications, ensuring precise timing and synchronization for a multitude of systems.

Key Features

  • Flexibility: The ZL30261LDG1 offers multiple independent output frequencies that are highly programmable, providing designers with a versatile solution for various clocking needs.
  • Low Jitter Performance: With its low phase noise and jitter generation, the ZL30261LDG1 ensures high-quality signal integrity, which is crucial for high-speed data transfer and reliable operation in sensitive applications.
  • Multiple Outputs: Equipped with multiple outputs, this clock generator can drive several devices simultaneously, reducing the need for additional components and simplifying design complexity.
  • Configurability: The device can be easily configured through I2C or SPI interfaces, allowing for on-the-fly adjustments and fine-tuning to meet specific application demands.
  • Robust Frequency Control: The ZL30261LDG1 allows for precise frequency synthesis and control, providing stable clock outputs across a wide range of frequencies.

Applications

The versatility and performance of the ZL30261LDG1 make it ideal for a broad array of applications, including:

  • Data communication equipment such as routers, switches, and network bridges.
  • Telecommunication infrastructure like base stations, gateways, and network controllers.
  • Enterprise solutions including servers, storage systems, and data centers.
  • Industrial systems requiring reliable and precise timing for process control and automation.

With its exceptional performance and configurability, the ZL30261LDG1 from Microchip Technology stands out as a superior choice for engineers and designers seeking a reliable clock generation solution. Its ability to provide precise timing and synchronization makes it an indispensable component in the advancement of modern electronic systems.

For more information and to view detailed specifications, visit the Microchip Technology website.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess