EN
  • EN
  • DE
  • IT

ZL30120GGG2

Part No ZL30120GGG2
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description SONET/SDH/Ethernet Multi-Rate Line Card Synchronizer | IC LINE CARD SYNCH 100CABGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
PLL Yes
Main Purpose Ethernet, SONET/SDH, Telecom
Input LVCMOS
Output LVCMOS
Frequency - Max 100MHz
Supply Voltage (V) 2.97V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-FBGA
Supplier Device Package 100-CABGA (9x9)
Family Part Number ZL30120
Manufacturer Pack Quantity 260
MSL Level 1 (Unlimited)
Win Source Part Number 1282906-ZL30120GGG2
Manufacturer Homepage www.zarlink.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL30120GGG2 CAD Model

Description

Microchip Technology's ZL30120GGG2 High-Performance Timing Solution

Microchip Technology's ZL30120GGG2 is a state-of-the-art timing solution designed for the most demanding network and communication applications. This product is part of Microchip's extensive portfolio of timing and synchronization devices, which are renowned for their precision, reliability, and versatility.

The ZL30120GGG2 offers a high level of integration by combining multiple functions into a single package. It features a dual-channel Digital Phase Locked Loop (DPLL), which is capable of locking on to a wide range of input frequencies. This makes it an ideal choice for systems that require synchronization to various input references. The DPLLs are highly configurable and can support numerous output frequencies, providing flexibility for a variety of use cases.

One of the key advantages of the ZL30120GGG2 is its low jitter performance. Jitter, or the small deviations in signal timing, can significantly impact the quality and reliability of communication systems. The ZL30120GGG2 maintains timing integrity by minimizing jitter, which is crucial for high-speed data transfers and network reliability.

In addition to its impressive timing capabilities, the ZL30120GGG2 also includes features such as hitless switching, holdover, and frequency translation. These functions ensure seamless operation during reference switching or in the event of reference failure, which is critical for maintaining uninterrupted service and system stability.

The device is housed in a compact 10x10 mm 72-VFQFN package, making it suitable for space-constrained applications. It operates over an industrial temperature range, ensuring performance in a wide array of environments. The ZL30120GGG2 is also fully supported by Microchip's design and technical resources, providing customers with the assistance needed to integrate the device into their systems successfully.

Overall, the ZL30120GGG2 from Microchip Technology represents a robust and versatile timing solution that meets the rigorous standards of modern communication networks. With its advanced features and reliable performance, this product is set to become an essential component in the infrastructure of next-generation networks.

You May Also Be Interested in

Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Semtech Corporation
DUAL-CDR 25-28GB/S REPEATER
Lowest to $92.5374
Renesas Electronics America
IC CLOCK SYNTHESIZER 64QFN
Need more? Email Us
Renesas Electronics America
IC JITTER ATTENUATOR 28-SSOP
Need more? Email Us
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
Semtech Corporation
IC RETIMER 1.25-11.5G 4X4 144BGA
Need more? Email Us
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 48VFQFPN
Need more? Email Us
Infineon Technologies
IC CLOCK MEDIACLOCK 28SSOP
Lowest to $1.7380
Semtech Corporation
IC SETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Lowest to $40.3395

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess