The Anaren X3C09P2-03SR is a surface mount directional coupler. These couplers are passive devices that sample a defined amount of the electromagnetic power in a transmission line. They have various applications, including monitoring power levels, signal injection, and combining signals without mutual interference. Anaren, now part of TTM Technologies, is known for its RF and microwave components.
Applications
- Power Monitoring: Used to monitor forward and reflected power in RF systems.
- Signal Sampling: Samples a small portion of a signal for analysis or control.
- VSWR Measurement: Employed in measuring Voltage Standing Wave Ratio.
- Signal Injection: Injects a signal into a transmission line without affecting the main signal.
- Combine Signals: Combines signals with minimal interference.
Features
- Surface Mount Technology: Designed for easy surface mount assembly.
- Compact Size: Allows for use in space-constrained applications.
- High Directivity: Provides good isolation between input and coupled ports.
- Low Insertion Loss: Minimizes signal attenuation.
- Wide Frequency Range: Operates over a broad range of frequencies.
Benefits
- Accurate Power Monitoring: Enables precise monitoring of power levels.
- Improved System Performance: Reduces signal interference and maintains signal integrity.
- Simplified Assembly: Surface mount design simplifies the manufacturing process.
- Reliable Operation: Provides consistent performance in demanding environments.
- Versatile Usage: Suitable for a wide range of RF and microwave applications.
Additional Details
The X3C09P2-03SR directional coupler is designed for operation within specific frequency bands, typically in the RF and microwave spectrum. The coupling factor determines the amount of power sampled from the input signal. It exhibits low insertion loss, ensuring that the main signal is minimally affected. The device is constructed with high-quality materials to ensure reliability and consistent performance. The compact size and surface mount design make it suitable for high-density PCB layouts.