EN
  • EN
  • DE

WS512K32-20G2UM

Part No WS512K32-20G2UM
Manufacturer Microchip Technology
Catalog RAM
Description SRAM Module Asynchronous 16Mbit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 20 ns
Mounting SMD (SMT)
Case / Package Module
Data Bus Width 32 b
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Elements 4
Number of Pins 68
Operating Supply Voltage 5 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1026731-WS512K32-20G2UM
Categories RAM
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WS512K32-20G2UM CAD Model

Description

The WS512K32-20G2UM is a high-performance integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product belongs to Microchip's family of SRAM devices, which are known for their reliability and efficiency in a wide range of applications.

Key Features

  • Memory Size: The device boasts a substantial memory capacity of 512 Kilobytes, allowing for robust data storage and retrieval in complex applications.
  • Access Time: With a swift access time of 20 nanoseconds, the WS512K32-20G2UM ensures high-speed performance, which is crucial for time-sensitive operations and high-throughput systems.
  • Package Type: The product is available in a 68-pin LCC (Leadless Chip Carrier) package, which is designed for surface mount technology and provides a compact footprint on the PCB (Printed Circuit Board).
  • Operating Temperature Range: It is built to operate reliably within an industrial temperature range, making it suitable for environments that experience extreme conditions.
  • Power Supply: The device operates with a single power supply voltage, simplifying the power design of the system it is integrated into.

Applications

The WS512K32-20G2UM is versatile and can be used in a variety of applications. Its high-speed and reliable storage capabilities make it ideal for:

  • Telecommunication infrastructure
  • Networking equipment
  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Aerospace and defense systems

Why Choose Microchip Technology's WS512K32-20G2UM?

Microchip Technology is renowned for its commitment to quality and longevity in its products. The WS512K32-20G2UM SRAM is designed to meet the rigorous demands of modern electronic systems with its fast access time, high reliability, and robust temperature performance. Whether your project involves critical data handling or requires a memory solution that can withstand harsh environments, the WS512K32-20G2UM from Microchip Technology is an excellent choice that delivers both performance and durability.

You May Also Be Interested in

Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 CT
Lowest to $9.2941
STMicroelectronics
IC SRAM 4MBIT 55NS 32TSOP
Need more? Email Us
Renesas Electronics America
SRAM Chip Async Single 3V 16M-bit 2M/1M x 8/16-bit 55ns 48-Pin FBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 168WFBGA / SDRAM - Mobile LPDDR Memory IC 4Gb (128M x 32) Parallel 166 MHz 5 ns 168-WFBGA (12x12)
Need more? Email Us
Micron Technology Inc.
DRAM Chip DDR SDRAM 256M-Bit 16Mx16 2.6V 66-Pin TSOP Tray
Lowest to $3.2640
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32TSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP
Need more? Email Us
Renesas Electronics America
IC SRAM 2MBIT PARALLEL 44TSOP II / SRAM Memory IC 2Mb (128K x 16) Parallel 55 ns 44-TSOP II
Lowest to $33.6163
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 32STSOP / SRAM Memory IC 4Mb (512K x 8) Parallel 45 ns 32-TSOP I
Lowest to $8.5125
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 32SOP / SRAM Memory IC 4Mb (512K x 8) Parallel 70 ns 32-SOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess