EN
  • EN
  • DE

WS128K32N-17H1I

Part No WS128K32N-17H1I
Manufacturer Microchip Technology
Catalog Memory
Description SRAM Module Asynchronous 4Mbit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 17 ns
Case / Package Module
Data Bus Width 32 b
Max Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Elements 4
Number of Pins 66
Operating Supply Voltage 5 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1213258-WS128K32N-17H1I
Categories Memory
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WS128K32N-17H1I CAD Model

Description

Microchip Technology WS128K32N-17H1I SRAM

The WS128K32N-17H1I is a high-performance static random-access memory (SRAM) module developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This SRAM device is designed to deliver fast data access times and a high level of reliability for a wide range of industrial, automotive, and consumer applications where quick memory access is paramount.

Key Features

  • Memory Capacity: The WS128K32N-17H1I boasts a substantial memory capacity of 4 megabits, organized as 128K words by 32 bits, providing ample storage for applications requiring high-speed data buffering or caching.
  • Access Time: With an impressive access time of 17 nanoseconds, this SRAM module ensures rapid data retrieval, which is crucial for time-sensitive tasks and high-performance computing requirements.
  • Package Type: The device is encapsulated in a 68-pin PGA (Pin Grid Array) package, which offers robust physical protection and reliable connectivity for the integrated circuits.
  • Operating Temperature: It is built to operate over the industrial temperature range of -40°C to +85°C, making it suitable for use in environments that experience extreme temperature variations.
  • Power Supply: The WS128K32N-17H1I operates on a single 5V power supply, simplifying power management in system designs.
  • Low Power Consumption: Designed for efficient energy usage, this SRAM module features low-power consumption, which helps in extending the battery life of portable devices and reduces the overall power cost for systems.

Applications

The versatility of the WS128K32N-17H1I SRAM makes it an ideal choice for a multitude of applications. It is particularly well-suited for:

  • Digital Signal Processing (DSP)
  • Embedded systems
  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Automotive electronics
  • Industrial control systems

With its combination of speed, capacity, and reliability, the Microchip Technology WS128K32N-17H1I SRAM is a powerful memory solution that can meet the demanding requirements of modern electronic systems.

You May Also Be Interested in

Adesto Technologies
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 2Mbit SPI 104 MHz 8-SOIC
Lowest to $1.7463
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $5.8956
Maxim Integrated
IC EPROM 16KBIT 1-WIRE TO92-3 / EPROM - OTP Memory IC 16Kbit 1-Wire® 15 µs TO-92-3
Lowest to $3.5951
Adesto Technologies
IC CBRAM 64KBIT SPI 10MHZ 8SOIC / CBRAM Memory IC 64Kbit SPI 10 MHz 8-SOIC
Lowest to $1.0236
Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504
Micron Technology Inc.
LPDDR4 48G 1.5GX32 FBGA QDP / SDRAM - Mobile LPDDR4X Memory IC 48Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $71.6418
Everspin Technologies Inc.
IC RAM 256KBIT PARALLEL 44TSOP2 / MRAM (Magnetoresistive RAM) Memory IC 256Kbit Parallel 35 ns 44-TSOP2
Need more? Email Us
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess