The WP32C2A4EFEI-400B2 is a state-of-the-art microcontroller unit (MCU) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed for high-performance applications that require low power consumption, this product is ideal for a wide range of industrial, automotive, and consumer electronic applications.
Key Features
- Advanced Architecture: Built on a powerful ARM Cortex-M4 core, the WP32C2A4EFEI-400B2 operates at a maximum frequency of 120 MHz, offering a perfect balance between power efficiency and processing capability.
- Memory: The device comes with ample memory resources, including up to 256 KB of Flash memory and 32 KB of SRAM, providing sufficient space for complex applications and data storage.
- Connectivity: With integrated support for advanced communication protocols such as I2C, SPI, and UART, this MCU ensures seamless data exchange with peripherals and other microcontrollers.
- Robust I/O Capabilities: The WP32C2A4EFEI-400B2 boasts a rich set of input/output options that allow for flexible interfacing with a variety of sensors, actuators, and other electronic components.
- Low Power Operation: Microchip's innovative power management technology enables the WP32C2A4EFEI-400B2 to operate with minimal energy consumption, making it suitable for battery-powered and energy-sensitive applications.
- Temperature Range: This MCU is designed to work reliably across a broad temperature range, from -40°C to 85°C, ensuring consistent performance in harsh environments.
- Package: The device comes in a 64-pin QFN package, offering a compact footprint for space-constrained applications.
Applications
The versatility of the WP32C2A4EFEI-400B2 makes it an excellent choice for a multitude of applications, including:
- Industrial Control Systems
- Automotive Electronics
- Smart Home Devices
- Internet of Things (IoT) Devices
- Medical Devices
- Energy Management Systems
With its robust feature set and Microchip Technology's commitment to quality, the WP32C2A4EFEI-400B2 MCU is engineered to meet the demands of your next-generation embedded design projects.