Microchip Technology AT24C512PI Product Overview
The AT24C512PI is a high-performance 512-Kbit EEPROM (Electrically Erasable Programmable Read-Only Memory) from the renowned manufacturer Microchip Technology. This memory module is designed to provide efficient non-volatile data storage for a wide array of electronic applications. Its robust design and flexible features make it an ideal choice for designers looking for a reliable storage solution.
Key Features:
- High Density: The AT24C512PI offers a substantial amount of storage with its 512-Kbit (64K x 8) capacity, allowing for ample space to store configuration parameters, serial numbers, calibration data, and more.
- Interface: This device communicates via a two-wire serial interface (I2C), which is widely used due to its simplicity and efficiency in connecting multiple devices on the same bus without complex wiring.
- Wide Voltage Range: It operates across a broad voltage range from 1.8V to 5.5V, making it suitable for various applications, from battery-operated devices to industrial systems.
- Write Protect: The EEPROM features a write protect pin to prevent inadvertent writes, ensuring data integrity and preventing accidental data corruption.
- Low Power Consumption: Its design is optimized for low power consumption, which is critical for portable and battery-powered devices, where power efficiency is paramount.
- High Reliability: The AT24C512PI is built to last, with a high write endurance and data retention period, guaranteeing the persistence of your data over time.
- Temperature Range: It is operational across an industrial temperature range from -40°C to +85°C, ensuring reliability and performance even in extreme conditions.
Applications:
The AT24C512PI is versatile and can be used in numerous applications, including:
- Consumer Electronics
- Industrial Control Systems
- Medical Devices
- Automotive Systems
- Smart Cards
With its combination of high density, low power consumption, and robustness, the Microchip Technology AT24C512PI EEPROM is a top choice for engineers and designers looking to incorporate reliable data storage into their systems.