EN
  • EN
  • DE

WP3161W1EFEI-320B1

Part No WP3161W1EFEI-320B1
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description WP3 SLB 161W1 320MHZ,LFBALLS,PBF /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Microchip Technology
Package Tray
Applications Network Processor
Core Processor MIPS32® 34Kc™
Program Memory Type SRAM
Interface I2C, RMII, UART
Mounting SMD (SMT)
Package / Case 896-BGA, FCBGA
Supplier Device Package 896-FCBGA (31x31)
Base Product Number WP3161
HTSUS 0000.00.0000
Standard Package 40
Win Source Part Number 1104719-WP3161W1EFEI-320B1
Ultra Librarian 3D Model Ultra Librarian WP3161W1EFEI-320B1 CAD Model

Description

Microchip Technology's WP3161W1EFEI-320B1 Product Overview

The WP3161W1EFEI-320B1 is a cutting-edge product from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to cater to the needs of modern electronics that require high performance, reliability, and efficiency. It is an ideal component for a wide range of applications, including industrial control systems, automotive electronics, consumer devices, and Internet of Things (IoT) applications.

At the heart of the WP3161W1EFEI-320B1 is a powerful microcontroller that provides robust processing capabilities. The microcontroller is built on advanced semiconductor technology, ensuring low power consumption while delivering high-speed performance. This makes the WP3161W1EFEI-320B1 suitable for battery-powered devices where energy efficiency is paramount.

The product boasts a range of integrated features that enhance its functionality. These include multiple communication interfaces, which allow for seamless connectivity with other devices and networks. The WP3161W1EFEI-320B1 also includes a variety of digital and analog peripherals, providing flexibility in interfacing with sensors, actuators, and other electronic components.

Security is a critical concern in today's interconnected world, and the WP3161W1EFEI-320B1 addresses this with its advanced security features. With built-in cryptographic modules and secure boot capabilities, it ensures the integrity and confidentiality of data, protecting against unauthorized access and malicious attacks.

Microchip Technology's commitment to quality is evident in the WP3161W1EFEI-320B1, which is built to meet the highest industry standards. The product undergoes rigorous testing and validation to ensure it performs reliably under various conditions. Additionally, Microchip offers comprehensive support and resources, including development tools and documentation, to facilitate the integration of the WP3161W1EFEI-320B1 into your projects.

Whether you are developing a sophisticated industrial system or an innovative consumer product, the WP3161W1EFEI-320B1 from Microchip Technology is an excellent choice for your microcontroller needs, offering performance, efficiency, and security in a compact and versatile package.

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Microchip Technology
IC ARM9 PHY 5MBPS 400BGA /
Need more? Email Us
Microchip Technology
WP2 840W6 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
Infineon Technologies
TYPE-C - AUTO
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Microchip Technology
PRODSTD IND SPI TPM 4X4 32VQFN
Lowest to $8.0167
NXP / Nexperia
MCU SECURE ID /
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess